EN
  • EN
  • DE

NTSJ20100CTG

Part No NTSJ20100CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 830 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 800 µA @ 100 V
Operating Temperature - Junction -40°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220-2 Full Pack
Base Product Number NTSJ20
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 649954-NTSJ20100CTG
Ultra Librarian 3D Model Ultra Librarian NTSJ20100CTG CAD Model

Description

Introducing the NTSJ20100CTG Power MOSFET from ON Semiconductor

ON Semiconductor's NTSJ20100CTG is a state-of-the-art power MOSFET designed for high-efficiency power conversion applications. This device is part of ON Semiconductor's renowned portfolio of power management solutions, which are known for their reliability and performance in a wide range of electronic systems.

Key Features

  • High Current Capacity: The NTSJ20100CTG is capable of handling continuous drain currents up to 20A, making it suitable for demanding applications that require robust power handling capabilities.
  • Low On-Resistance: With a low on-resistance of typically 105 mΩ, this MOSFET ensures minimal power loss and improved overall efficiency, which is critical for power-sensitive designs.
  • High Voltage Threshold: The device is rated for a maximum drain-source voltage of 100V, providing a comfortable margin for applications operating at high voltages.
  • Fast Switching Speed: The NTSJ20100CTG boasts fast switching characteristics, reducing transition losses and enhancing performance in high-frequency power conversion systems.
  • Thermal Performance: Packaged in a D2PAK (TO-263) format, it offers excellent thermal performance and is designed to operate reliably over a wide temperature range.

Applications

The versatility of the NTSJ20100CTG makes it an ideal choice for a variety of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Automotive applications
  • Switching regulators

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the NTSJ20100CTG meets the highest standards of reliability and performance. This MOSFET is RoHS compliant, adhering to environmental regulations and ensuring a reduced ecological footprint.

Conclusion

With its combination of high current capacity, low on-resistance, and fast switching speeds, the NTSJ20100CTG from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power conversion systems. Its robust package and thermal performance make it a durable and versatile component for a wide range of electronic applications.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3334 $50.0100
370+ $0.2736 $101.2320
570+ $0.2651 $151.1070
780+ $0.2565 $200.0700
1,010+ $0.2480 $250.4800
1,350+ $0.2223 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess