EN
  • EN
  • DE

NVMD6P02R2G

Part No NVMD6P02R2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 4.8A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196931-NVMD6P02R2G
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 4.8A
Ultra Librarian 3D Model Ultra Librarian NVMD6P02R2G CAD Model

Description

ON Semiconductor NVMD6P02R2G - Power MOSFET

The ON Semiconductor NVMD6P02R2G is a high-performance Power MOSFET designed to meet the rigorous demands of today's electronic devices. This P-Channel MOSFET comes in a compact and efficient Micro8™ package, making it an ideal choice for space-constrained applications. With its advanced technology, the NVMD6P02R2G offers a perfect combination of low on-resistance and high switching speed, which is critical for power management in modern electronic circuits.

Key Features:

  • Low On-Resistance: The NVMD6P02R2G boasts a low on-resistance, which results in minimal power loss and improved overall efficiency. This feature is particularly important in applications where power conservation is crucial.
  • High Switching Speed: With its fast switching capabilities, the NVMD6P02R2G is well-suited for high-frequency applications, ensuring that power can be controlled with precision and speed.
  • Advanced Gate Charge: The optimized gate charge of this MOSFET allows for reduced switching losses, further enhancing the efficiency of the device.
  • Micro8™ Package: The compact Micro8™ package is designed for minimal footprint and low profile, making it an excellent choice for portable and space-sensitive applications.
  • Thermal Management: ON Semiconductor has engineered the NVMD6P02R2G with excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications:

The versatility of the NVMD6P02R2G makes it suitable for a wide range of applications, including:

  • Power management in portable devices
  • DC/DC converters
  • Load switch applications
  • Battery management systems
  • Motor control circuits

ON Semiconductor's NVMD6P02R2G is a testament to the company's commitment to providing innovative and efficient power solutions. Its combination of features makes it a reliable and effective component for designers looking to optimize their power management systems in both consumer and industrial electronics. With its robust design and superior performance, the NVMD6P02R2G is poised to be a key component in the next generation of electronic devices.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess