EN
  • EN
  • DE

NVMFD5485NLT3G

Part No NVMFD5485NLT3G
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 60V 5.3A DFN8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 5.3A
Rds On (Max) @ Id, Vgs 44mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 20nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 560pF @ 25V
Power - Max 2.9W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NVMFD5483
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1379385-NVMFD5485NLT3G
Ultra Librarian 3D Model Ultra Librarian NVMFD5485NLT3G CAD Model

Description

ON Semiconductor NVMFD5485NLT3G Overview

The NVMFD5485NLT3G is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to meet a wide range of applications, offering high efficiency and reliability. It is particularly suitable for power management tasks within automotive, industrial, and consumer markets where performance and energy efficiency are paramount.

The NVMFD5485NLT3G is a dual N-channel MOSFET that features a compact, surface-mount package, specifically a 5mm x 6mm DFN package. This small form factor makes it ideal for applications where space is at a premium, without compromising on power handling capabilities. The device is capable of withstanding high continuous drain currents, making it a robust choice for demanding environments.

Key Features

  • Low RDS(on): This MOSFET has a low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High Continuous Drain Current: It can handle a high amount of continuous current, ensuring reliable operation in high-power applications.
  • High Temperature Performance: The NVMFD5485NLT3G is designed to perform reliably in high-temperature environments, a common requirement in automotive and industrial applications.
  • RoHS Compliant: Adherence to RoHS standards means that it is manufactured with the restriction of certain hazardous substances, making it environmentally friendly.

Applications

The versatility of the NVMFD5485NLT3G makes it suitable for a variety of applications, including but not limited to:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Automotive applications such as engine control units and power distribution systems
  • Switching regulators

ON Semiconductor's commitment to quality ensures that the NVMFD5485NLT3G MOSFET is not only high-performing but also reliable for long-term use. Whether you are designing power systems for consumer electronics or industrial machinery, the NVMFD5485NLT3G is an excellent choice for your power switching and management needs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Dual P-Channel Enhancement Mode Field Effect Transistor | MOSFET P-CH DUAL 30V 8SOIC
Lowest to $0.8039
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Lowest to $1.1769
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 80V 3.6A 8-SOIC
Lowest to $2.8440
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2P-CH 12V 9.2A 8-SOIC
Lowest to $1.4662
ON Semiconductor
Dual N & P-Channel PowerTrench MOSFET | MOSFET N/P-CH 30V 7A/5A 8SOIC
Lowest to $0.3290
Semtech Corporation
Lowest to $0.0820
Diodes Incorporated
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 4A/3A 8SOIC
Lowest to $0.3921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess