EN
  • EN
  • DE

NVMFD5C466NLWFT1G

Part No NVMFD5C466NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V 52A S08FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 52A (Tc) 3W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Family Name NVMFD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NVMFD5C466NLWFT1GOSDKR, NVMFD5C466NLWFT1GOSCT, NVMFD5C466NLWFT1GOSTR, NVMFD5C466NLWFT1G-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887880-NVMFD5C466NLWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C466NLWFT1G CAD Model

Description

The NVMFD5C466NLWFT1G is a state-of-the-art power MOSFET developed by ON Semiconductor, designed to meet the high-efficiency and high-density needs of modern electronic applications. This power MOSFET is part of ON Semiconductor's comprehensive portfolio of energy-efficient devices, which are instrumental in reducing the overall power consumption and heat generation in a wide array of applications.

This particular model boasts an advanced silicon technology that provides excellent on-resistance and switching performance. The device is characterized by its low gate charge and low on-state resistance, which are key parameters for high-efficiency power management. With a compact footprint, the NVMFD5C466NLWFT1G is ideal for space-constrained applications, while still delivering the robust performance required for demanding environments.

The NVMFD5C466NLWFT1G is housed in a Power33 (DPAK) package, which is known for its durability and enhanced thermal characteristics. This package is widely recognized for its ability to dissipate heat effectively, ensuring the MOSFET operates within its specified temperature range, thus enhancing its reliability and lifespan.

The device is designed to handle a continuous drain current at 25 degrees Celsius, making it suitable for high current applications. Its fast switching capabilities make it an excellent choice for high-frequency power converters, motor drives, and other applications that require rapid switching with minimal power loss. Additionally, the MOSFET's body diode exhibits low reverse recovery time, which is beneficial for applications involving high-speed switching.

ON Semiconductor's commitment to environmental sustainability is reflected in the NVMFD5C466NLWFT1G, as it is compliant with RoHS and Halogen-Free standards. This ensures that the product meets the latest environmental regulations and can be used in green applications and products.

In summary, the NVMFD5C466NLWFT1G from ON Semiconductor is a high-performance, energy-efficient power MOSFET that is well-suited for a variety of applications requiring low power loss, high current handling, and efficient thermal management. Its advanced design and packaging make it a leading choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8636 $65.2260
80+ $1.5291 $122.3280
120+ $1.4814 $177.7680
165+ $1.4336 $236.5440
210+ $1.3858 $291.0180
280+ $1.2425 $347.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess