EN
  • EN
  • DE

NVMFS5C404NWFAFT1G

Part No NVMFS5C404NWFAFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 53A/378A 5DFN / N-Channel 40 V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 53A (Ta), 378A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 0.7mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 128 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 8400 pF @ 25 V
FET Feature -
Power Dissipation (Max) 3.9W (Ta), 200W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1354762-NVMFS5C404NWFAFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C404NWFAFT1G CAD Model

Description

ON Semiconductor NVMFS5C404NWFAFT1G

The ON Semiconductor NVMFS5C404NWFAFT1G is a state-of-the-art Power MOSFET that is designed for high-efficiency power management applications. This robust component is part of the comprehensive portfolio of ON Semiconductor's power solutions, which are renowned for their reliability and performance in various electronic devices.

Key Features:

  • Low RDS(on): The NVMFS5C404NWFAFT1G boasts an ultra-low on-resistance, which significantly reduces conduction losses and enhances overall efficiency, making it an ideal choice for power-intensive applications.
  • High Current Capability: With a continuous drain current rating, this MOSFET can handle high current loads, ensuring stable performance in demanding situations.
  • Power-33 Package: The device comes in a compact Power-33 package, which not only saves space on the PCB but also provides excellent thermal performance for better heat dissipation.
  • Fast Switching: Engineered for quick switching performance, this MOSFET minimizes switching losses, which is critical for applications such as DC-DC converters, motor drives, and other switching regulators.
  • Low Gate Charge: The reduced gate charge of the NVMFS5C404NWFAFT1G allows for lower switching energy and faster operation, especially beneficial in high-frequency circuits.

Applications:

The ON Semiconductor NVMFS5C404NWFAFT1G is versatile and can be used in a wide array of applications. It is particularly suited for:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Load switches
  • Synchronous rectification

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the NVMFS5C404NWFAFT1G is no exception. It is designed to meet stringent industry requirements, ensuring long-term reliability and consistent performance. Whether for consumer electronics or industrial systems, this Power MOSFET is an excellent choice for designers looking for a reliable and efficient power management solution.

In summary, the NVMFS5C404NWFAFT1G from ON Semiconductor is a high-performance Power MOSFET that offers low on-resistance, high current capability, and fast switching speeds, making it an ideal component for a variety of power management applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8064 $52.8384
14+ $7.2258 $101.1612
22+ $7.0000 $154.0000
30+ $6.7742 $203.2260
39+ $6.5484 $255.3876
52+ $5.8710 $305.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess