EN
  • EN
  • DE

NVMFS5C468NLT1G

Part No NVMFS5C468NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 40 V 37A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NVMFS5C468NLT1GOSTR, NVMFS5C468NLT1GOSCT, NVMFS5C468NLT1G-ND, NVMFS5C468NLT1GOSDKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887911-NVMFS5C468NLT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C468NLT1G CAD Model

Description

ON Semiconductor NVMFS5C468NLT1G - Power MOSFET

The NVMFS5C468NLT1G is a high-performance Power MOSFET developed by ON Semiconductor, designed to meet a wide range of applications requiring efficient power management and reliability. This MOSFET is part of ON Semiconductor's comprehensive portfolio of energy-efficient devices, which are engineered to reduce power losses and improve overall system efficiency.

Key Features:

  • Low R<sub>DS(on): This device offers an exceptionally low on-resistance, which translates to reduced conduction losses and enhanced power efficiency in applications.
  • High Continuous Drain Current (I<sub>D): The NVMFS5C468NLT1G is capable of supporting a high continuous drain current, making it suitable for high-power applications.
  • Fast Switching Speed: Designed with fast switching capabilities, this MOSFET is ideal for high-frequency power switching applications, contributing to improved performance and reduced switching losses.
  • Robust Thermal Performance: The package design and materials used in the NVMFS5C468NLT1G ensure excellent thermal performance, facilitating better heat dissipation and enabling operation at higher temperatures.
  • Single N-Channel Configuration: The device features a single N-Channel configuration, which is commonly used in power conversion circuits.

Applications:

The versatility of the NVMFS5C468NLT1G allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management for Computing
  • Motor Drives
  • Power Supplies
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and the NVMFS5C468NLT1G is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring a dependable solution for designers and engineers.

Environmental Impact:

With an emphasis on environmental sustainability, ON Semiconductor ensures that the NVMFS5C468NLT1G complies with RoHS directives, making it an environmentally friendly choice for companies looking to minimize their ecological footprint.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9932 $59.5920
145+ $0.8150 $118.1750
220+ $0.7896 $173.7120
305+ $0.7641 $233.0505
395+ $0.7387 $291.7865
525+ $0.6622 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess