EN
  • EN
  • DE

NVMFS5C670NLAFT1G

Part No NVMFS5C670NLAFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 60V 17A 5DFN / N-Channel 60 V 17A (Ta) 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 17A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 6.1mOhm @ 35A, 10V
Vgs(th) (Max) @ Id 2V @ 53µA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1400 pF @ 25 V
Power Dissipation (Max) 61W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Case / Package 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NVMFS5C670NLAFT1GDKR,488-NVMFS5C670NLAFT1GTR,NVMFS5C670NLAFT1G-ND,488-NVMFS5C670NLAFT1GCT
Standard Package 1,500
Win Source Part Number 1324073-NVMFS5C670NLAFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C670NLAFT1G CAD Model

Description

The NVMFS5C670NLAFT1G is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to the demanding needs of modern electronic applications, offering high efficiency, reliability, and performance.

Key Features

  • Technology: This MOSFET utilizes ON Semiconductor's advanced technology to provide low on-resistance and minimal gate charge, resulting in a highly efficient power management solution.
  • Current Handling: The device is capable of handling continuous drain currents up to 48A, making it suitable for high-power applications.
  • Thermal Performance: With an excellent thermal resistance, the NVMFS5C670NLAFT1G can maintain stable operation even under high temperature environments, ensuring reliability and longevity.
  • Voltage Rating: It features a drain-to-source voltage (Vds) of 60V, providing a sufficient margin for a variety of applications, including automotive and industrial systems.
  • Package: Enclosed in a compact, surface-mount package (5 mm x 6 mm), this MOSFET is designed for space-constrained applications while still delivering high power density.

Applications

The NVMFS5C670NLAFT1G is ideal for a wide range of applications. It is particularly well-suited for:

  • DC-DC converters
  • Motor drives
  • Power management systems
  • Automotive applications, including electric power steering, DC/AC inverters for electric vehicles, and other high-performance powertrain systems
  • Industrial power supplies and equipment

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NVMFS5C670NLAFT1G is RoHS compliant and free from harmful substances, aligning with global environmental standards and regulations. Furthermore, it is designed to meet the stringent requirements of the automotive industry, offering AEC-Q101 qualification for automotive-grade reliability.

With its robust design, efficient power handling, and compliance with environmental standards, the NVMFS5C670NLAFT1G from ON Semiconductor is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7633 $52.6862
33+ $3.0878 $101.8974
51+ $2.9913 $152.5563
70+ $2.8948 $202.6360
90+ $2.7983 $251.8470
120+ $2.5089 $301.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess