EN
  • EN
  • DE

NVR4003NT3G

Part No NVR4003NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 500mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4V
Gate-Source Threshold Voltage 1.4V @ 250μA
Max Gate Charge 1.15nC @ 5V
Max Input Capacitance 21pF @ 5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 690mW (Ta)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 10mA, 4V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1084143-NVR4003NT3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NVR4003NT3G CAD Model

Description

ON Semiconductor NVR4003NT3G Product Overview

The ON Semiconductor NVR4003NT3G is a high-performance, versatile N-Channel Power MOSFET designed for a wide range of applications. It is a testament to the company's commitment to providing innovative solutions that meet the demanding requirements of modern electronic devices. This MOSFET is particularly well-suited for power management tasks where efficiency and reliability are of paramount importance.

Key Features

  • Low On-Resistance: The NVR4003NT3G boasts an exceptionally low on-resistance, which translates into reduced power losses and improved efficiency in your circuit designs.
  • High Switching Speed: With its fast switching capabilities, the device enables high-frequency operation, making it ideal for applications such as DC-DC converters and motor control circuits.
  • High Current Capacity: This MOSFET can handle high levels of current, making it suitable for tasks that require robust power handling capabilities.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven by logic-level voltages, which is convenient for interfacing with microcontrollers and other digital circuits.

Applications

The NVR4003NT3G is designed to be a flexible component that can be used in a variety of applications. Some of its most common uses include:

  • Power Supply Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Systems
  • LED Lighting
  • Load Switching

Reliability and Packaging

ON Semiconductor's NVR4003NT3G is built with reliability in mind. It features robust thermal characteristics that ensure performance stability under varying conditions. The device is available in a compact SOT-23 package, which makes it easy to integrate into space-constrained designs without sacrificing performance.

Environmental Compliance

Committed to environmental sustainability, ON Semiconductor has ensured that the NVR4003NT3G complies with RoHS directives. This means that the MOSFET is free from hazardous substances, making it a responsible choice for designers looking to create eco-friendly products.

In conclusion, the NVR4003NT3G from ON Semiconductor is a powerful and reliable component that provides designers with a high degree of flexibility and performance for a variety of electronic applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0860 $50.3100
1,420+ $0.0706 $100.2520
2,195+ $0.0684 $150.1380
3,025+ $0.0662 $200.2550
3,910+ $0.0640 $250.2400
5,230+ $0.0574 $300.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,000 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess