EN
  • EN
  • DE

PCA9306FMUTCG

Part No PCA9306FMUTCG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8UDFN  /  Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-UDFN (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr onsemi
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1 V ~ 3.6 V
Voltage - VCCB 1.8 V ~ 5.5 V
Output Type Open Drain
Temperature Range - Operating -55°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 8-UFDFN
Supplier Device Package 8-UDFN (1.45x1)
Base Product Number PCA9306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PCA9306FMUTCGOSCT,PCA9306FMUTCGOSDKR,PCA9306FMUTCGOSTR,ONSONSPCA9306FMUTCG,2156-PCA9306FMUTCG-OS
Standard Package 3,000
Win Source Part Number 1145447-PCA9306FMUTCG
Ultra Librarian 3D Model Ultra Librarian PCA9306FMUTCG CAD Model

Description

ON Semiconductor PCA9306FMUTCG: A Dual Bidirectional I2C-Bus and SMBus Voltage-Level Translator

The PCA9306FMUTCG is a versatile and efficient voltage-level translator from ON Semiconductor, designed specifically for I2C-Bus and SMBus applications. This compact device allows for seamless communication between devices operating at different voltage levels, ranging from 1.8V to 5.5V. It is an essential component for system designers who need to bridge the gap between low voltage and higher voltage circuits within their digital ecosystems.

Featuring a dual bidirectional open-drain channel, the PCA9306FMUTCG ensures that data can flow in both directions, making it incredibly useful for multi-voltage systems. It is particularly adept at translating voltages between the two channels, which means that low-voltage (1.8V) peripherals can communicate with 5V parts without any risk of damage due to overvoltage. This makes the PCA9306FMUTCG an ideal solution for interfacing devices that have mismatched voltage domains.

The device comes in a compact UQFN-8 package, which is not only space-efficient but also offers excellent thermal performance. The PCA9306FMUTCG is designed with the robustness expected from ON Semiconductor, featuring high-impedance SDA and SCL pins when the translator is disabled, and providing a power-off protection that ensures the I2C-bus lines are held high in the event of power loss.

Additionally, the PCA9306FMUTCG supports hot insertion, which is a critical feature for applications that require components to be added or removed without the need to power down the entire system. This hot-swap capability simplifies maintenance and upgrades, thus improving overall system reliability and uptime.

ON Semiconductor's PCA9306FMUTCG is not only practical but also designed for easy implementation. It requires no direction control, making the design process straightforward and reducing time-to-market. This device is suitable for a wide array of applications, including but not limited to, mobile devices, computers, battery management, and any other systems where I2C or SMBus communication is utilized across different voltage domains.

Overall, the PCA9306FMUTCG is a highly reliable and user-friendly solution for voltage-level translation requirements in I2C and SMBus protocols, ensuring seamless communication in multi-voltage systems.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1127 $50.0715
110+ $0.9130 $100.4300
170+ $0.8845 $150.3650
235+ $0.8559 $201.1365
305+ $0.8274 $252.3570
405+ $0.7418 $300.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,456 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess