EN
  • EN
  • DE

QSC112

Part No QSC112
Manufacturer ON Semiconductor
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 880NM TOP VIEW RAD / Phototransistors 880nm Top View Radial, 3mm Dia (T-1)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors>Phototransistors
Mfr ON Semiconductor
Series -
Package Bulk
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Dark (Id) (Max) 100 nA
Wavelength 880nm
Viewing Angle
Power - Max 100 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Package / Case Radial, 3mm Dia (T-1)
Base Product Number QSC112
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Standard Package 250 pcs
Win Source Part Number 1383238-QSC112
Ultra Librarian 3D Model Ultra Librarian QSC112 CAD Model

Description

Product Overview: QSC112 - ON Semiconductor

The QSC112 is a quintessential component manufactured by ON Semiconductor, known for its high-quality electronic devices and components. This product is a part of ON Semiconductor's extensive range of sensors, specifically designed to cater to the growing demand for efficient and reliable sensing solutions in various industries.

The QSC112 is an infrared phototransistor, which is a type of photodetector that can convert light into an electrical signal. It is sensitive to the infrared spectrum, which makes it an ideal choice for applications where detecting infrared light is crucial. This component is commonly used in remote control systems, touch-free interfaces, and various types of optical switches, where precision and responsiveness are key requirements.

Featuring a compact design, the QSC112 is built to fit into small spaces, making it suitable for portable and space-constrained applications. It comes in a clear, side-looking plastic package that allows easy integration into a wide range of electronic systems. The phototransistor's package is designed to optimize the capture of infrared light while minimizing the effects of visible light, ensuring high accuracy in detection.

The QSC112 boasts a high photoresponse and excellent linearity, which allows for consistent performance across a variety of lighting conditions. Its quick response time is beneficial for applications that require rapid signal processing, such as high-speed communication systems and precise measurement instruments.

As an ON Semiconductor product, the QSC112 is backed by the company's commitment to quality and reliability. It is manufactured using industry-leading processes that ensure a long operational life and stable performance. The product is also compliant with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint.

In summary, the QSC112 from ON Semiconductor is a versatile and reliable infrared phototransistor that is suitable for a wide range of applications requiring efficient infrared light detection. Its compact size, high sensitivity, and rapid response time make it an excellent choice for designers and engineers looking to incorporate high-quality sensing capabilities into their projects.

You May Also Be Interested in

LITE-ON Technology
SENSOR PHOTO 850NM SIDE VIEW SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
LITE-ON Technology
PT/IR LTR-301-002 PTR SIDE LOOKI
Need more? Email Us
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0455
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
20mA 5.5V 570nm ±60° 3nA SMD,3.2x1.3mm Phototransistors RoHS
Lowest to $1.1730
LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess