EN
  • EN
  • DE

SBC847CLT1G

Part No SBC847CLT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 100MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 300 mW Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SBC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number SBC847CLT1GOSTR, SBC847CLT1GOSDKR, SBC847CLT1GOSCT, SBC847CLT1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893634-SBC847CLT1G
Ultra Librarian 3D Model Ultra Librarian SBC847CLT1G CAD Model

Description

The ON Semiconductor SBC847CLT1G is a high-performance, versatile NPN bipolar junction transistor (BJT) that offers excellent amplification and switching characteristics. This device is designed to cater to a wide array of applications, ranging from signal amplification to power management in both commercial and industrial environments.

Key Features

  • Transistor Type: NPN - This allows the component to efficiently control the flow of current, making it suitable for switching and amplifying applications.
  • Package: SOT-23 - The compact surface-mount package is ideal for high-density PCB designs and is widely used in modern electronic applications.
  • Collector-Emitter Voltage (Vceo): 50V - Provides a good voltage handling capability for a variety of circuits.
  • Collector Current (Ic): 100mA - Ensures sufficient current handling for low to medium power requirements.
  • Power Dissipation (Pd): 225mW - The transistor can dissipate a modest amount of power, suitable for its size and application range.
  • DC Current Gain (hFE): 420 at 2mA at 5V - Exhibits high current amplification factor, making it highly efficient in amplifying applications.
  • Operating Temperature: -55°C to +150°C - The wide operating temperature range allows for reliable operation in extreme conditions.
  • Compliance: RoHS compliant, ensuring environmental friendliness by avoiding the use of hazardous substances.

Applications

The SBC847CLT1G is an ideal choice for a variety of electronic circuits. It is commonly used in:

  • General-purpose switching and amplification
  • Audio signal amplification
  • Power management circuits
  • Driver stages in amplifiers
  • Signal processing
  • Voltage regulation modules

Conclusion

With its robust design and reliable performance, the ON Semiconductor SBC847CLT1G NPN bipolar transistor is a go-to component for designers and engineers looking to build efficient and durable electronic systems. Its compact form factor coupled with its electrical characteristics make it a versatile choice for a myriad of applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3512 $50.9240
305+ $0.3289 $100.3145
475+ $0.3178 $150.9550
680+ $0.2956 $201.0080
880+ $0.2845 $250.3600
1,100+ $0.2734 $300.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess