EN
  • EN
  • DE

SCH1433-TL-H

Part No SCH1433-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 3.5A SCH6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Max Gate Charge 2.8nC @ 4.5V
Max Input Capacitance 260pF @ 10V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 800mW (Ta)
Maximum Rds On at Id,Vgs 64 mOhm @ 1.5A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SCH
Dimension SOT-563, SOT-666
Win Source Part Number 1094915-SCH1433-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH1433-TL-H CAD Model

Description

The SCH1433-TL-H is a state-of-the-art electronic component manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a Schottky barrier diode, known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-efficiency applications.

Constructed with ON Semiconductor's cutting-edge technology, the SCH1433-TL-H offers superior performance in a compact, surface-mount package. The device features a low power loss due to its high current capacity and low forward voltage. Its fast switching speed enhances system performance in frequency converters, power supplies, and other power management tasks.

The SCH1433-TL-H is designed for high-volume commercial and industrial applications. It is commonly used in DC-DC converters, free-wheeling diodes, and reverse battery protection circuits. Its robust design ensures reliability and a long operational life, even in demanding conditions.

Key specifications of the SCH1433-TL-H include:

  • Low forward voltage drop (VF) for higher efficiency
  • High current capability, ensuring suitability for high power applications
  • Fast switching speed, which is critical for reducing switching losses
  • Surface-mount package, allowing for efficient use of PCB space
  • High reliability and durability, withstanding rigorous industrial environments

This Schottky barrier diode is RoHS compliant and Halogen-free, reflecting ON Semiconductor's commitment to environmental sustainability. The SCH1433-TL-H is provided in a leadless package, which not only minimizes the footprint on printed circuit boards but also facilitates better thermal performance and reduces the overall product size.

ON Semiconductor's SCH1433-TL-H is an excellent choice for designers looking to enhance the efficiency and performance of their power management systems. Its combination of low forward voltage, high current capacity, and fast switching speed makes it a versatile and essential component in a wide range of electronic products.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess