EN
  • EN
  • DE

SOC1045M

Part No SOC1045M
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095381-SOC1045M
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SOC1045M CAD Model

Description

The SOC1045M is a high-performance, image sensor manufactured by ON Semiconductor, a leader in advanced semiconductor solutions. Designed to cater to a wide range of imaging applications, this sensor is renowned for its exceptional image quality, low-light performance, and versatile features that make it ideal for industrial, medical, and security applications.

Key Features

  • Resolution: The SOC1045M boasts a resolution of 1 Megapixel, providing clear and detailed images suitable for various applications.
  • Pixel Size: With a pixel size of 4.2 µm x 4.2 µm, it ensures high sensitivity and low noise, capturing images with excellent quality and dynamic range.
  • Optical Format: The sensor has a 1/4-inch optical format, making it compact and easy to integrate into a wide range of devices.
  • Frame Rate: It offers a high frame rate, enabling smooth video capture and quick image processing, which is essential for applications requiring real-time imaging.
  • Sensitivity: The SOC1045M is designed for high sensitivity, which allows it to perform exceptionally well in low-light conditions, making it perfect for security cameras and night-vision devices.
  • Interface: It comes with a digital video port interface that provides fast data transfer rates, ensuring that high-resolution images can be transmitted without lag.

Applications

The SOC1045M is a versatile sensor that can be used in various applications, including:

  • Industrial machine vision systems
  • Medical diagnostic equipment
  • Surveillance and security cameras
  • Automotive and drone cameras
  • Scientific instrumentation

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The SOC1045M is built with reliability in mind, ensuring stable performance over its lifetime and compliance with industry standards. Customers can trust this sensor to deliver consistent results in the most demanding environments.

For detailed specifications, sample requests, or to discuss customization options for your specific needs, please contact ON Semiconductor directly or visit their official website.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess