EN
  • EN
  • DE

STK531U394A-E

Part No STK531U394A-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER  /  Half Bridge (3) Driver AC Motors IGBT 29-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Package Tube
Product Status Obsolete
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Current - Output / Channel 15A
Current - Peak Output 30A
Voltage - Supply 12.5V ~ 17.5V
Voltage - Load 450V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting
Mounting Type Through Hole
Package / Case 29-SSIP Module, 21 Leads, Formed Leads
Supplier Device Package 29-SIP
Base Product Number STK531
Standard Package 11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253555-STK531U394A-E
Ultra Librarian 3D Model Ultra Librarian STK531U394A-E CAD Model

Description

The STK531U394A-E is a state-of-the-art Intelligent Power Module (IPM) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This power module is designed to offer an efficient and compact solution for driving AC motors in various applications such as air conditioners, refrigerators, washing machines, and other home appliances.

Key Features

  • Integrated Design: The STK531U394A-E combines power elements, gate drive, and protection circuitry in one package, which simplifies design and reduces time-to-market.
  • High Efficiency: Utilizing ON Semiconductor's advanced IGBT technology, this module offers high efficiency and low power loss, making it suitable for energy-saving applications.
  • Compact Size: Its small footprint allows for more compact designs, enabling manufacturers to reduce the size of their end products.
  • Protection Features: It includes over-current, over-temperature, and under-voltage lockout protection, ensuring safe operation under various conditions.
  • Easy to Use: The module is designed for easy implementation into systems with minimal external components required.

Applications

The versatility of the STK531U394A-E makes it ideal for a wide range of applications, particularly those requiring reliable motor control and power management. Its use in home appliances is especially prevalent due to its efficiency and reliability.

Technical Specifications

  • Voltage Rating: The module operates at a voltage range suitable for typical home appliance requirements.
  • Current Capacity: It can handle the current levels required for driving AC motors in the targeted applications.
  • Temperature Range: The module is designed to withstand the operating temperature ranges typically found in household environments.

Conclusion

The ON Semiconductor STK531U394A-E Intelligent Power Module is an excellent choice for designers who need a reliable, efficient, and compact power management solution. Its integrated features, combined with ON Semiconductor's quality and support, make it a valuable component in the advancement of modern appliance technology.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess