EN
  • EN
  • DE
  • IT

STK57FU391A-E

Part No STK57FU391A-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER 35SIP  /  Half Bridge (3) Driver AC Motors IGBT 35-SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Package Tube
Product Status Obsolete
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Current - Output / Channel 15A
Current - Peak Output 30A
Voltage - Supply 12.5V ~ 17.5V
Voltage - Load 400V (Max)
Temperature Range - Operating -20°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection UVLO
Mounting Type Through Hole
Package / Case 35-SSIP, 25 Leads, Formed Leads
Supplier Device Package 35-SIP
Base Product Number STK57F
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names STK57FU391A-EOS,2156-STK57FU391A-E-ON,ONSONSSTK57FU391A-E
Standard Package 8
Win Source Part Number 1220813-STK57FU391A-E
Ultra Librarian 3D Model Ultra Librarian STK57FU391A-E CAD Model

Description

ON Semiconductor STK57FU391A-E Intelligent Power Module

The STK57FU391A-E is a highly integrated, high-performance Intelligent Power Module (IPM) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. It is engineered to deliver efficient power management and control for a variety of applications, including motor drives, power inverters, and other power control applications that require compact, high-efficiency solutions.

This IPM is part of ON Semiconductor's inverter series, incorporating advanced IGBTs (Insulated Gate Bipolar Transistors) with soft recovery diodes and a range of other features designed to enhance system reliability and performance. The STK57FU391A-E is particularly suitable for AC motor drives used in home appliances, industrial machinery, and HVAC systems, where it provides a robust and efficient solution for driving motors with minimal power loss.

The module's key features include a built-in temperature sensing thermistor, over-current protection, and under-voltage lockout, which safeguard the module against various fault conditions, thus ensuring durable and reliable operation. The compact package design of the STK57FU391A-E allows for a reduction in PCB size and simplifies the overall design process, making it a convenient choice for designers looking to optimize their power systems.

With a maximum rated voltage of 600V and a current rating of up to 15A, the STK57FU391A-E is capable of handling significant power levels, making it a versatile component for medium-power applications. Its high integration level means that it combines multiple power and control components into a single package, significantly reducing the number of external components required, which in turn minimizes assembly time and enhances system reliability.

In summary, the STK57FU391A-E from ON Semiconductor is a state-of-the-art IPM that offers a blend of high performance, compact design, and ease of use. It is an ideal choice for engineers and designers seeking to develop advanced power systems with improved efficiency, reliability, and reduced footprint.

You May Also Be Interested in

ON Semiconductor
IC BRIDGE DRIVER ON/OFF MFP14S / Driver
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23SOP
Lowest to $5.2756
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
Lowest to $4.6842
ON Semiconductor
IC HALF BRIDGE DRVR 50A 33WQFNW
Lowest to $49.2632
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.5272
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $5.3294
ON Semiconductor
IC HALF BRIDGE DRIVER 24MLP
Lowest to $1.4441
Harris Corporation
IC FULL BRIDGE DRIVER 20DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 42A TO263-7
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess