EN
  • EN
  • DE

STMFS4834NST1G

Part No STMFS4834NST1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NFET SO8FL 30V SPCL TR / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0040
Win Source Part Number 1097176-STMFS4834NST1G
Ultra Librarian 3D Model Ultra Librarian STMFS4834NST1G CAD Model

Description

ON Semiconductor STMFS4834NST1G Product Overview

The STMFS4834NST1G is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed for high-efficiency power management applications and is characterized by its low on-resistance and high switching performance. The STMFS4834NST1G is an ideal component for a wide range of applications, including DC-DC converters, power supplies, motor drives, and other power-intensive applications.

Key Features

  • Low On-Resistance: The STMFS4834NST1G offers very low R<sub>DS(on), which minimizes conduction losses and improves overall efficiency.
  • High Switching Performance: Fast switching speeds reduce switching losses and enhance performance in high-frequency applications.
  • High Power and Current Handling: This MOSFET can handle high levels of power and current, making it suitable for demanding applications.
  • Single N-Channel: The device features a single N-Channel configuration.
  • Surface Mount Package: The STMFS4834NST1G is available in a compact surface mount package, which is ideal for space-constrained applications.

Applications

  • DC-DC Converters
  • Power Supply Modules
  • Motor Drives and Controllers
  • Battery Management Systems
  • Load Switches
  • Power Management for Consumer Electronics

ON Semiconductor's STMFS4834NST1G is designed with reliability in mind. Its robust construction ensures long-term stability and performance, even under harsh conditions. The device is also RoHS compliant, ensuring that it meets current environmental standards for hazardous substances.

In summary, the STMFS4834NST1G from ON Semiconductor is an efficient, high-performance power MOSFET that offers a range of features designed to cater to modern power management needs. Its low on-resistance, high switching speeds, and ability to handle significant power and current levels make it an excellent choice for designers looking to optimize their power systems for both performance and energy efficiency.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4234 $50.8080
290+ $0.3475 $100.7750
450+ $0.3366 $151.4700
615+ $0.3257 $200.3055
795+ $0.3149 $250.3455
1,065+ $0.2823 $300.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,685 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess