EN
  • EN
  • DE

STR-NCP45560-ECOSWITCH-GEVB

Part No STR-NCP45560-ECOSWITCH-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Series Strata
Package Bulk
Type Power Management
Function Power Distribution Switch (Load Switch)
Utilized IC / Part NCP45560
Supplied Contents Board(s)
Base Product Number STR-NCP45560
Other Names 488-STR-NCP45560-ECOSWITCH-GEVB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284826-STR-NCP45560-ECOSWITCH-GEVB
Ultra Librarian 3D Model Ultra Librarian STR-NCP45560-ECOSWITCH-GEVB CAD Model

Description

ON Semiconductor STR-NCP45560-ECOSWITCH-GEVB Evaluation Board

The ON Semiconductor STR-NCP45560-ECOSWITCH-GEVB is a state-of-the-art evaluation board specifically designed for engineers and developers looking to explore the capabilities of the NCP45560 EcoSwitch. This advanced component is known for its high-efficiency power switching and energy-saving features, making it an ideal solution for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features:

  • High-Efficiency Switching: The NCP45560 integrated circuit on the evaluation board provides high-efficiency power switching, which can significantly reduce power losses and improve overall system efficiency.
  • Energy Saving: With the EcoSwitch technology, the STR-NCP45560-ECOSWITCH-GEVB aids in reducing standby power consumption, contributing to energy-saving designs and eco-friendly products.
  • Load Management: The evaluation board is designed to handle load management with ease, offering a robust platform for testing and development.
  • Easy Integration: The board's user-friendly interface and comprehensive documentation make it simple to integrate into existing projects or use as a standalone evaluation tool.
  • Thermal Protection: The NCP45560 IC includes thermal shutdown protection, ensuring the system operates within safe temperature limits.
  • Versatile Applications: The evaluation board is versatile and suitable for a variety of applications, from power distribution systems to smart home devices.

Technical Specifications:

  • Input Voltage Range: Optimized for efficient operation across a wide range of input voltages.
  • Output Current: Capable of delivering high output current, suitable for demanding applications.
  • Switching Frequency: The NCP45560 IC operates at a frequency that balances efficiency and component size.
  • Protection Features: Includes overcurrent protection, undervoltage lockout, and thermal shutdown.

The STR-NCP45560-ECOSWITCH-GEVB from ON Semiconductor is an excellent tool for engineers and designers to accelerate the development process and test the performance of the NCP45560 EcoSwitch in real-world scenarios. With its robust design, comprehensive feature set, and easy-to-use interface, this evaluation board is a valuable asset for any project requiring efficient power management and energy savings.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess