EN
  • EN
  • DE

SZESD7461N2T5G

Part No SZESD7461N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 16VWM 39VC 2XDFN  /  39V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 16V (Max)
Voltage - Breakdown (Min) 16.5V
Voltage - Clamping (Max) @ Ipp 39V
Current - Peak Pulse (10/1000µs) 16A (100ns)
Power Line Protection No
Applications Automotive, RF Antenna
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package 2-XDFN (1x0.6) (SOD-882)
Base Product Number SZESD7461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZESD7461N2T5GOSTR,2156-SZESD7461N2T5G-OS,SZESD7461N2T5GOSDKR,ONSONSSZESD7461N2T5G,SZESD7461N2T5G-ND,SZESD7461N2T5GOSCT
Standard Package 8,000
Win Source Part Number 968186-SZESD7461N2T5G
Ultra Librarian 3D Model Ultra Librarian SZESD7461N2T5G CAD Model

Description

The ON Semiconductor SZESD7461N2T5G is a robust, high-performance electrostatic discharge (ESD) protection device designed to shield sensitive electronic components from the potentially damaging effects of ESD. This compact and efficient solution is ideal for safeguarding high-speed data lines and other vulnerable circuits in a variety of applications, including mobile devices, portable electronics, and communication systems.

Key Features

  • ESD Protection: The SZESD7461N2T5G offers exceptional ESD protection, meeting the IEC61000-4-2 standard and capable of withstanding ESD strikes of ±20 kV (air discharge) and ±10 kV (contact discharge), ensuring the safety and longevity of electronic components.
  • Low Capacitance: With a low loading capacitance of just 0.5 pF, this device is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Small Footprint: The ultra-small SOD-923 package makes it an excellent choice for space-constrained applications, allowing designers to incorporate ESD protection without sacrificing valuable board space.
  • Fast Response Time: The SZESD7461N2T5G reacts swiftly to ESD events, providing immediate protection and minimizing the risk of damage to sensitive circuits.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is critical for protecting modern electronics that operate at lower voltage levels.
  • RoHS Compliant: Adherence to RoHS standards ensures that the SZESD7461N2T5G is environmentally friendly and compliant with global regulations regarding hazardous substances.

Applications

The SZESD7461N2T5G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB interfaces
  • HDMI ports
  • DisplayPort connections
  • Smartphones and other portable devices
  • High-speed data lines in communication infrastructure

In summary, the ON Semiconductor SZESD7461N2T5G is a high-quality ESD protection device that offers a blend of compactness, high performance, and reliability. Its ability to protect sensitive electronics from ESD damage while maintaining signal integrity makes it an essential component in the design and safeguarding of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2252 $58.5520
550+ $0.2108 $115.9400
855+ $0.2035 $173.9925
1,225+ $0.1890 $231.5250
1,590+ $0.1817 $288.9030
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,160 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess