EN
  • EN
  • DE

TF252TH-6-H-TL-H

Part No TF252TH-6-H-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216816-TF252TH-6-H-TL-H
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF252TH-6-H-TL-H CAD Model

Description

The ON Semiconductor TF252TH-6-H-TL-H is a cutting-edge electronic component designed for high-performance applications that require reliable and efficient power management. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Efficiency: The TF252TH-6-H-TL-H boasts a high level of efficiency, making it ideal for power-sensitive applications.
  • Durability: Constructed with robust materials, this product is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: Its compact size allows for easy integration into a wide range of electronic devices, without compromising on performance.
  • Thermal Performance: With excellent thermal characteristics, this component ensures reliable operation even under high-temperature conditions.

Applications

The TF252TH-6-H-TL-H is versatile and can be used in various applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • Renewable energy systems

Technical Specifications

ON Semiconductor has equipped the TF252TH-6-H-TL-H with a range of technical features that ensure its performance meets the highest standards:

  • Voltage Rating: The component is designed to handle a specific range of voltages, suitable for various electronic circuits.
  • Current Capacity: It has the ability to support a significant amount of current, which is crucial for high-power applications.
  • Package: The product comes in a package that is both space-efficient and easy to mount on a printed circuit board (PCB).

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the TF252TH-6-H-TL-H is no exception. Each unit is rigorously tested to ensure it meets strict quality standards, providing users with a reliable and consistent performance. The product is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

For engineers and designers looking for a power management solution that offers both performance and reliability, the TF252TH-6-H-TL-H from ON Semiconductor is an excellent choice.

You May Also Be Interested in

ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2538 $58.3740
555+ $0.2083 $115.6065
860+ $0.2018 $173.5480
1,185+ $0.1952 $231.3120
1,530+ $0.1887 $288.7110
2,050+ $0.1692 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 236,900 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess