EN
  • EN
  • DE

TIP50G

Part No TIP50G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 1A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1V @ 200mA, 1A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 30 @ 300mA, 10V
Maximum Power Dissipation 2W
Frequency - Transition 10MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 084036-TIP50G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP50G CAD Model

Description

ON Semiconductor TIP50G High-Voltage NPN Bipolar Power Transistor

The TIP50G is a robust, high-voltage NPN bipolar power transistor designed and manufactured by ON Semiconductor. This device is engineered to cater to a variety of applications that demand high voltage capabilities and reliability. The TIP50G is particularly well-suited for linear and switching applications.

The transistor boasts a collector-emitter voltage (V<sub>CEO) of 400V, providing ample headroom for high-voltage circuit designs. Its collector current (I<sub>C) is rated up to 1A, making it capable of handling moderate power loads. Additionally, the TIP50G can dissipate up to 40W of power at 25°C, which is a testament to its efficiency in power management and thermal performance.

ON Semiconductor has designed the TIP50G with a focus on reliability and performance longevity. The device features a robust and innovative construction with a TO-220 package, which is widely recognized for its thermal efficiency and mechanical durability. This package ensures that the TIP50G can be easily integrated into a wide range of electronic circuits while providing excellent heat dissipation properties.

The TIP50G transistor is also characterized by its high DC current gain (h<sub>FE), which typically ranges from 15 to 75. This parameter is crucial for applications where amplification of the input signal is required. Additionally, its fast switching times make it an ideal choice for high-frequency operations.

Applications for the TIP50G include, but are not limited to, power regulators, converters, inverters, and motor control circuits. It is also commonly used in switching power supplies, lighting circuits, and other high-voltage power processing equipment. The versatility of the TIP50G makes it a go-to component for engineers and designers looking for a reliable transistor that can handle demanding electrical environments.

In summary, the TIP50G from ON Semiconductor is a powerhouse of a transistor that combines high-voltage capability, thermal efficiency, and reliability. Its TO-220 package, high collector-emitter voltage, and ample current handling capacity make it a valuable component for a multitude of high-voltage applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7459 $52.2130
165+ $0.6121 $100.9965
255+ $0.5929 $151.1895
350+ $0.5738 $200.8300
455+ $0.5547 $252.3885
605+ $0.4973 $300.8665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess