EN
  • EN
  • DE
  • IT

UC3844BVD

Part No UC3844BVD
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR PWM CM 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Output Phases 1
Supply Voltage 10V ~ 36V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 48%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number UC384*B
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1275979-UC3844BVD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3844BVD CAD Model

Description

ON Semiconductor UC3844BVD High Performance Current Mode Controller

The UC3844BVD from ON Semiconductor is a high-performance current mode pulse width modulator (PWM) controller that offers exceptional features for designing efficient and robust power supplies. This integrated circuit is designed to cater to a wide range of applications, including switch-mode power supplies (SMPS), DC-DC converters, battery chargers, and other power control applications.

Featuring an optimized design for off-line and DC-to-DC converter applications, the UC3844BVD ensures minimal power loss and enhanced power efficiency. It operates at a fixed frequency, which can be programmed using an external resistor and capacitor, allowing designers the flexibility to set the operating frequency according to their specific requirements.

The device is characterized by its high-current totem-pole output stage, capable of sourcing or sinking 1A. This high current capability ensures the direct driving of the power MOSFET or IGBT in the power stage of the application, contributing to a simplified design and reduced component count. The UC3844BVD also features an automatic feed-forward compensation and a pulse-by-pulse current limiting function, which enhances the overall system reliability and protection against overcurrent conditions.

Another key feature of the UC3844BVD is its under-voltage lockout with hysteresis, which ensures the controller remains off until the supply voltage reaches an acceptable level. This protects the power supply and its load from potential damage due to insufficient supply voltage. Additionally, the device offers an error amplifier with a wide bandwidth for excellent loop stability and fast transient response, ensuring the output voltage remains stable under varying load conditions.

The UC3844BVD is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance in a broad spectrum of environments. With its combination of features, the UC3844BVD stands out as a versatile and efficient solution for power supply design engineers looking for a high-quality current mode PWM controller.

You May Also Be Interested in

ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Microchip Technology
VOLTAGE MODE PWMS,
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST 28SSOP
Lowest to $17.5179
ON Semiconductor
IC REG CTRLR BUCK 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $1.4463
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
SYNCHRONOUS BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Lowest to $1.6442
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0193
Texas Instruments
IC POWER
Lowest to $5.4582

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7153 $67.9535
225+ $0.5873 $132.1425
345+ $0.5692 $196.3740
470+ $0.5510 $258.9700
610+ $0.5330 $325.1300
815+ $0.4773 $388.9995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess