EN
  • EN
  • DE

LYE63B-DA-4-3B

Part No LYE63B-DA-4-3B
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 710981-LYE63B-DA-4-3B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LYE63B-DA-4-3B CAD Model

Description

The LYE63B-DA-4-3B is a yellow LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for a wide range of applications requiring a bright and reliable light source.

Applications:

  • Automotive Lighting: Indicator lights, dashboard illumination.
  • Industrial Lighting: Status indicators, machine vision systems.
  • Consumer Electronics: Backlighting for displays, indicator LEDs.
  • Medical Devices: Diagnostic equipment, surgical lighting.
  • Signage and Displays: Channel letters, illuminated signs.

Features:

  • High Brightness: Provides a bright and easily visible yellow light.
  • Long Lifespan: Offers a long operating life, reducing maintenance costs.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • Compact Package: Small size allows for flexible integration into various designs.
  • Wide Viewing Angle: Provides uniform light distribution over a wide area.
  • Lead-Free and RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Improved Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Energy Efficiency: Low power consumption reduces operating costs and minimizes environmental impact.
  • Design Flexibility: Compact size allows for integration into space-constrained applications.
  • Reliable Performance: Robust design ensures reliable operation in various environments.

Additional Details:

The LYE63B-DA-4-3B utilizes advanced LED technology to achieve high brightness and long lifespan. The LED is designed to operate over a wide temperature range. It is available in a standard package, which allows for easy surface mounting and reduces board space. The LED is designed to be highly reliable, with robust protection against electrostatic discharge (ESD). The LYE63B-DA-4-3B is a lead-free and RoHS-compliant device. Specific details like luminous intensity, peak wavelength and forward voltage should be checked in the datasheet.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess