The 2SA794 is a silicon PNP epitaxial planar transistor from Panasonic. It is designed for low-noise amplifier applications and high-speed switching applications.
Applications:
- Low-noise amplifier circuits
- High-speed switching circuits
- Audio amplifiers
- Consumer electronics
- Industrial equipment
Features:
- Low noise figure
- High transition frequency
- Excellent linearity
- High collector current capability
- Small signal amplification
Benefits:
- Improved signal clarity in low-noise amplifier circuits.
- Efficient switching performance in high-speed applications.
- Enhanced audio quality in audio amplifiers.
- Reliable performance in various electronic devices.
Technical Specifications:
The 2SA794 features a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V. It has a collector current (IC) rating of -150mA and a collector power dissipation (PC) of 250mW. The transistor has a transition frequency (fT) of 180 MHz and a typical noise figure (NF) of 1dB. The operating junction temperature range is -55°C to +150°C.
The 2SA794 is typically available in a TO-92 package.