EN
  • EN
  • DE

STL100N8F7

Part No STL100N8F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 100A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 80 V 100A (Tc) 4.8W (Ta), 120W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series STripFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16502-2, 497-16502-1, 497-16502-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898058-STL100N8F7
Ultra Librarian 3D Model Ultra Librarian STL100N8F7 CAD Model

Description

The STL100N8F7 is a state-of-the-art N-channel 80 V, 3.3 mΩ typ., 100 A STripFET™ F7 Power MOSFET, manufactured by STMicroelectronics, a global semiconductor leader. This advanced Power MOSFET is designed using ST's proprietary STripFET F7 technology, which allows for optimal performance in a wide range of power applications.

Key Features

  • RDS(on): The STL100N8F7 boasts an ultra-low on-resistance of 3.3 mΩ typical, which enhances overall efficiency by minimizing conduction losses.
  • Current Rating: With a continuous current rating of 100 A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • Voltage Rating: The device is rated for 80 V, providing a good safety margin for applications operating at lower voltages.
  • Advanced Technology: Utilizing ST's latest STripFET F7 technology, it offers an excellent figure of merit (FoM) and reduced switching losses.
  • Thermal Performance: The STL100N8F7 is encapsulated in a high-performance package that optimizes thermal resistance and footprint, ensuring reliability even at high operating temperatures.

Applications

The STL100N8F7 is ideal for a variety of applications, including but not limited to:

  • Switching regulators
  • DC/DC converters
  • Motor control
  • Power management solutions
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to delivering products with the highest standards of quality and reliability. The STL100N8F7 is no exception, as it undergoes rigorous testing and quality control measures to ensure that it meets the stringent requirements of the industry and the needs of its customers.

Environmental Compliance

In line with STMicroelectronics' sustainability goals, the STL100N8F7 is designed with environmental considerations in mind. It complies with RoHS and other relevant environmental regulations, reflecting the company's dedication to reducing the environmental impact of its products.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0510 $51.2750
53+ $1.9187 $101.6911
81+ $1.8526 $150.0606
117+ $1.7202 $201.2634
152+ $1.6541 $251.4232
189+ $1.5879 $300.1131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,240 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess