EN
  • EN
  • DE

2SB1218A-R

Part No 2SB1218A-R
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description PNP Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT323
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 709122-2SB1218A-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1218A-R CAD Model

Description

The 2SB1218A-R is a silicon PNP epitaxial planar transistor manufactured by Panasonic. Designed for low-frequency power amplification, this transistor is commonly used in audio amplifiers and switching circuits. Its robust construction and stable characteristics ensure reliable performance in various electronic applications. The "-R" suffix often denotes specific packaging or gain characteristics.

Applications

  • Audio amplifiers (pre-amplifiers, power amplifiers)
  • Switching circuits
  • DC-DC converters
  • Motor control circuits
  • General-purpose amplification

Features

  • PNP polarity
  • Low saturation voltage
  • High current capability
  • High power dissipation
  • Excellent linearity

Benefits

  • Efficient power amplification
  • Low power loss in switching applications
  • Stable and reliable performance
  • Simple circuit design
  • Cost-effective solution

Additional Details

The Panasonic 2SB1218A-R transistor is typically packaged in a TO-126 or similar through-hole package, allowing for easy mounting and heatsinking. The transistor's electrical characteristics include a collector-emitter voltage (VCEO) rating suitable for various power applications. The DC current gain (hFE) is an important parameter that determines the amplification factor of the transistor. The saturation voltage (VCE(sat)) is typically low, minimizing power loss in switching applications.

The transistor is designed to operate over a specific temperature range and is characterized by its thermal resistance. Proper heatsinking is often required to ensure that the transistor's junction temperature remains within its safe operating limits. The transistor's frequency response is suitable for audio and low-frequency applications. The device is typically used in conjunction with other components, such as resistors, capacitors, and diodes, to form a complete circuit.

The 2SB1218A-R is a mature product with a proven track record of reliability. It is widely available and is often used as a replacement for other similar transistors. The transistor's datasheet provides detailed information on its electrical characteristics, thermal characteristics, and safe operating area. Proper circuit design and component selection are essential to ensure that the transistor operates within its specified limits and provides optimal performance.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess