EN
  • EN
  • DE

2SD1302

Part No 2SD1302
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon NPN epitaxial planer type(For low-voltage output amplification)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1126190-2SD1302
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SD1302 CAD Model

Description

The 2SD1302 is an NPN silicon epitaxial transistor manufactured by Panasonic. This transistor is primarily designed for use in switching and amplifier applications, particularly in power supplies and motor control circuits. Its robust construction and performance characteristics make it suitable for a wide range of industrial and consumer electronic devices.

Applications:

  • Switching regulators in power supplies.
  • Motor control circuits in appliances.
  • DC-DC converters.
  • Inverter circuits.
  • General-purpose switching applications.

Features:

  • NPN silicon epitaxial transistor.
  • High collector current capacity.
  • Low saturation voltage.
  • High power dissipation.
  • Fast switching speeds.

Benefits:

  • Efficient power conversion in power supplies.
  • Precise motor speed control.
  • Stable DC-DC conversion performance.
  • Reliable operation in inverter circuits.
  • Efficient switching action in electronic circuits.

Additional Details:

The 2SD1302 transistor is typically supplied in a through-hole package, allowing for secure mounting on printed circuit boards. Key parameters include collector-emitter voltage, continuous collector current, and total power dissipation. Its low saturation voltage helps to reduce power loss during switching operations, enhancing overall efficiency. Panasonic's commitment to quality ensures that the 2SD1302 meets stringent industry standards, providing reliable performance across varying operating conditions. The transistor's high power dissipation capability allows it to handle significant heat generation, ensuring stable performance even under heavy loads. Its design ensures stable and consistent operation within specified temperature ranges.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5536 $60.4112
40+ $2.9158 $116.6320
62+ $2.8247 $175.1314
85+ $2.7336 $232.3560
110+ $2.6426 $290.6860
147+ $2.3691 $348.2577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess