EN
  • EN
  • DE

ENW59611N3A

Part No ENW59611N3A
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822682-ENW59611N3A
Ultra Librarian 3D Model Ultra Librarian ENW59611N3A CAD Model

Description

The ENW59611N3A is a Bluetooth Low Energy (BLE) module from Panasonic. It is designed to provide a complete wireless connectivity solution for a variety of IoT and embedded applications. This module integrates a Bluetooth transceiver, antenna, and microcontroller in a compact package, simplifying the integration of Bluetooth functionality into new and existing products.

Applications

      
  • Wearable Devices
  •   
  • Beacons
  •   
  • Wireless Sensors
  •   
  • Industrial IoT (IIoT)
  •   
  • Healthcare Devices

Features

      
  • Bluetooth Low Energy (BLE) 5.0: Supports the latest Bluetooth standard for low-power connectivity.
  •   
  • Integrated Antenna: Simplifies design and reduces the need for external antenna components.
  •   
  • Compact Size: Allows for easy integration into space-constrained devices.
  •   
  • Low Power Consumption: Optimized for long battery life in battery-powered applications.
  •   
  • Integrated Microcontroller: Provides processing power for application logic.
  •   
  • UART Interface: Enables easy communication with host microcontrollers.

Benefits

      
  • Reduced Development Time: Pre-certified module simplifies the regulatory compliance process.
  •   
  • Lower System Cost: Integrated components reduce the need for external components.
  •   
  • Improved Battery Life: Low power consumption extends battery life in portable devices.
  •   
  • Simplified Integration: Compact size and integrated antenna simplify integration into existing designs.
  •   
  • Enhanced Connectivity: Bluetooth 5.0 provides improved range and data throughput.

Additional Details

The ENW59611N3A Bluetooth module typically operates with a supply voltage of 3.3V. It supports a variety of Bluetooth profiles, including GATT, for data exchange. The module is certified to meet various regulatory requirements, including FCC, CE, and Bluetooth SIG. It is supported by a comprehensive set of development tools and documentation, making it easy to develop and deploy Bluetooth-enabled applications. This module is commonly used in wearable devices, beacons, wireless sensors, and other IoT applications.

The module often includes security features, such as encryption and authentication, to protect sensitive data. It may also support over-the-air (OTA) firmware updates, allowing for remote updates and bug fixes. The operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2697 $73.0788
8+ $14.9905 $119.9240
12+ $14.5222 $174.2664
17+ $14.0537 $238.9129
22+ $13.5853 $298.8766
29+ $12.1799 $353.2171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess