EN
  • EN
  • DE

TF2SA-24V

Part No TF2SA-24V
Manufacturer Panasonic
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099114-TF2SA-24V
Categories OEM Parts(T-Z)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TF2SA-24V CAD Model

Description

The TF2SA-24V is a compact and reliable signal relay manufactured by Panasonic. It is designed for a wide range of applications requiring high-speed switching and low power consumption.

Applications

  • Telecommunications equipment: Used in line cards, switching systems, and other telecom infrastructure.
  • Measurement and instrumentation: Employed in testing equipment, data acquisition systems, and signal routing applications.
  • Industrial control systems: Integrated into programmable logic controllers (PLCs), motor drives, and process control equipment.
  • Security systems: Utilized in alarm panels, access control systems, and surveillance equipment.
  • Consumer electronics: Found in audio/video equipment, home appliances, and gaming consoles.

Features

  • Nominal coil voltage: 24V DC.
  • Compact size: Space-saving design for high-density mounting.
  • High sensitivity: Low power consumption, ideal for battery-powered applications.
  • High switching speed: Fast operating time for responsive performance.
  • High isolation voltage: Ensures electrical safety and prevents interference.
  • Long life: Reliable operation with high mechanical and electrical endurance.
  • Sealed construction: Provides protection against dust and moisture.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • Reduced power consumption: Minimizes energy usage and extends battery life.
  • Space-saving design: Enables compact and efficient circuit layouts.
  • Improved system performance: Provides fast and reliable switching.
  • Enhanced system reliability: Ensures long-term operation and reduces maintenance costs.
  • Increased safety: Protects against electrical hazards and interference.

Additional Details

The TF2SA-24V relay has a typical coil resistance of around 1600 ohms. Its contact arrangement is typically 2 Form C (DPDT), meaning it has two sets of changeover contacts. The maximum switching voltage is typically around 220V DC or 250V AC, and the maximum switching current is typically around 1A. The operating temperature range is typically -40°C to +85°C. For detailed specifications, including coil voltage tolerance, contact rating, and insulation resistance, consult the official Panasonic datasheet. Proper application requires careful consideration of load characteristics and circuit design to ensure reliable operation and prevent damage to the relay.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess