EN
  • EN
  • DE
  • IT

UNR222100L

Part No UNR222100L
Manufacturer Panasonic
Catalog RF Transistors (BJT)
Description TRANS PREBIAS NPN 200MW MINI3  /  Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 200 MHz 200 mW Surface Mount Mini3-G1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr Panasonic Electronic Components
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 2.2 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 100mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 5mA, 10mA
Current - Collector Cutoff (Max) 1µA
Frequency - Transition 200 MHz
Power - Max 200 mW
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package Mini3-G1
Base Product Number UNR222
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0075
Other Names UNR222100LDKR,UNR222100LCT-NDR,UNR222100LDKR-NDR,UNR222100LTR,UNR222100LTR-NDR,UNR222100LCT
Standard Package 3,000
Win Source Part Number 1102368-UNR222100L
Ultra Librarian 3D Model Ultra Librarian UNR222100L CAD Model

Description

The UNR222100L NPN Pre-Biased transistor is a bipolar (BJT) device that comes in a TO-236-3, SC-59, SOT-23-3 package.

  • Maximum Power: 200 mW
  • Maximum collector-emitter breakdown voltage: 50 V
  • Current collector (Ic): rated for a maximum of 500 mA
  • Vce saturation: 250mV @ 5mA, 10mA
  • Current collector cutoff: 1µA
  • DC current gain (hFE): 40 @ 100mA, 10V
  • Frequency transition: 200 MHz
  • Supplier device package: Mini3-G1
  • Base product number: UNR222

You May Also Be Interested in

Broadcom Limited
RF TRANS NPN 12V 8GHZ 35 MICRO X
Lowest to $130.5264
Harris Corporation
DUAL MARKED (5962-9474901MEA)
Need more? Email Us
Microchip Technology
SMALL-SIGNAL BJT
Lowest to $13.3628
Broadcom Limited
RF TRANS NPN 12V SOT143
Lowest to $7.6588
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
Microchip Technology
SMALL-SIGNAL BJT
Lowest to $2.8379
Infineon Technologies
RF TRANS NPN 4V 45GHZ SOT343
Lowest to $0.1462
Renesas Electronics America
NPN HIGH FREQPOWER AMP / RF Transistor
Lowest to $7.4434
Broadcom Limited
RF TRANS NPN 5.5V SC70-3
Lowest to $28.0800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess