EN
  • EN
  • DE
  • IT

PJSD15WT/R7

Part No PJSD15WT/R7
Manufacturer Panjit
Catalog Custom Parts (N - R)
Description Diode TVS Single Uni-Dir 15V 320W 2-Pin SOD-323 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1124688-PJSD15WT/R7
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PJSD15WT/R7 CAD Model

Description

The PJSD15WT/R7 is a transient voltage suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.

Applications

  • Data lines
  • Power lines
  • Microcontrollers and memory protection
  • I/O interfaces
  • Set-top boxes
  • Consumer electronics

Features

  • Surface Mount Package
  • Low Clamping Voltage
  • Fast Response Time: Typically less than 1ps from 0V to breakdown voltage.
  • High Surge Capability: Withstands high surge currents.
  • Lead Free Finish/RoHS Compliant

Benefits

  • Protection against ESD and transient voltages: Prevents damage to sensitive electronic circuits.
  • Improved system reliability: Reduces downtime and repair costs.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Simplified circuit design: Reduces the need for external protection components.
  • Compliance with industry standards: Meets RoHS requirements for environmental safety.

Additional Details

The PJSD15WT/R7 is typically characterized by its breakdown voltage, clamping voltage, and peak pulse current. It offers a bidirectional protection capability. The specific breakdown voltage is around 15V. The device has a low incremental surge resistance, leading to excellent clamping capability. It's commonly available in a SOD-323 package. Its primary function is to quickly clamp transient voltages to a safe level, thereby protecting downstream circuitry. Operating and Storage Temperature Range is -55°C to +150°C.

You May Also Be Interested in

Astrodyne Corporation
COMPACT SINGLE PH SNGL STAGE PWR / Single Phase EMC/EMI Line Filter 3 A 250VAC 50/60Hz Single Stage Quick Connect
Need more? Email Us
Microchip Technology
Lowest to $9.7932
Intel
Contact for details
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Wuxi
TO-220 MOSFETs ROHS
Lowest to $1.3372
IDT, Integrated Device Technology Inc
IC BUS SWITCH 8 X 1:1 48TSSOP / Bus Switch 8 x 1:1 48-TSSOP
Lowest to $59.1147
NXP / Nexperia
Need more? Email Us
Okaya Electric America, Inc.
RHCA4532 Series; Surge Protector with 200 Sparkover VDC and 30% Tolerance
Lowest to $0.5652
Diodes Incorporated
PCIE EQX V-QFN3590-42 / Buffer, ReDriver 4 Channel 16Gbps 42-TQFN (9x3.5)
Lowest to $13.4238

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess