EN
  • EN
  • DE

1657009

Part No 1657009
Manufacturer Phoenix Contact
Catalog Fiber Optic Connector Assemblies
Description CONN FIBER OPTIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style SCRJ
Connector Type Plug
Simplex/Duplex Duplex
Mode POF
Fiber Core Diameter 1000µm
Fiber Cladding Diameter 2500µm
Cable Diameter 8.5mm
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock/Eject Hooks
Housing Color Gray
Boot Color Gray
Ingress Protection IP67 - Dust Tight, Waterproof
Features Strain Relief
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566036-1657009
Ultra Librarian 3D Model Ultra Librarian 1657009 CAD Model

Description

N

You May Also Be Interested in

Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
TE Connectivity
CONN FIBER LC PLUG DUPLX 125UM
Need more? Email Us
Panduit Corp
PRE-POLISHED LC DUPLEX OPTICAM S
Need more? Email Us
Phoenix Contact
CONN FIBER FSMA PLUG SMPLX
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
TE Connectivity
CONN FIBER LC PLUG DUPLX
Need more? Email Us
TE Connectivity
CONN FIBER SC PLUG DUPLX
Need more? Email Us
Radiall USA, Inc.
ST PLUG SM126UM FOR CABLE 0,9 TO
Need more? Email Us
HARTING
CONN FIBER LC RECEP DUPLX HYBRID
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess