EN
  • EN
  • DE

UM 108 BK 100 CM

Part No UM 108 BK 100 CM
Manufacturer Phoenix Contact
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102314-UM 108 BK 100 CM
Categories OEM Parts(T-Z)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM 108 BK 100 CM CAD Model

Description

The UM 108 BK 100 CM is a black universal mounting housing profile manufactured by Phoenix Contact. This profile is designed for creating custom electronic enclosures and is typically used in industrial automation and control applications. The profile provides a versatile platform for mounting PCBs and other electronic components, offering flexibility in designing and building custom enclosures.

Applications:

  • Custom electronic enclosures: Used to create enclosures for electronic circuits and devices.
  • Industrial automation: Employed in control panels and automation systems.
  • DIN rail mounting: Designed for mounting on standard DIN rails.
  • PCB mounting: Provides a platform for mounting printed circuit boards.
  • Prototyping: Suitable for prototyping electronic circuits and devices.

Features:

  • Universal mounting: Offers flexible mounting options for various components.
  • DIN rail compatible: Designed for easy mounting on standard DIN rails.
  • Black color: Provides a professional and aesthetically pleasing appearance.
  • 100 cm length: Offers ample space for mounting components.
  • Durable construction: Made from high-quality materials for long-lasting performance.

Benefits:

  • Customizable enclosure design: Allows for creating enclosures tailored to specific needs.
  • Easy DIN rail mounting: Simplifies installation in industrial environments.
  • Professional appearance: Black color provides a clean and modern look.
  • Flexible mounting options: Accommodates various components and mounting configurations.
  • Durable and reliable: Ensures long-lasting performance in demanding environments.

Additional Details:

The UM 108 BK 100 CM is typically made from extruded aluminum or plastic, depending on the specific model and application requirements. The dimensions of the profile are 108mm in width and 100cm in length. The black color is usually achieved through anodizing or powder coating. Phoenix Contact offers various accessories for these profiles, including end caps, side panels, and mounting brackets, which enable the creation of complete enclosures. The profile is designed to accommodate standard PCB sizes and mounting hardware. It's essential to consult the Phoenix Contact datasheet for the UM 108 BK 100 CM to obtain precise mechanical dimensions, material specifications, and recommended mounting practices. These profiles are widely used in industrial control systems, power supplies, and other electronic applications requiring custom enclosures.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess