EN
  • EN
  • DE

PSRDA05-4

Part No PSRDA05-4
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Description STEERING DIODE / TVS ARRAY COMBO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 282114-PSRDA05-4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSRDA05-4 CAD Model

Description

The PSRDA05-4 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. This device offers a robust and reliable solution for safeguarding electronic equipment against voltage transients.

Applications

  • I/O ports protection
  • Data line protection
  • Microcontroller protection
  • Portable electronics
  • Communication equipment

Features

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • Small footprint
  • High surge capability
  • RoHS compliant

Benefits

  • Improved system reliability by protecting against voltage transients
  • Reduced downtime and maintenance costs
  • Enhanced equipment lifespan
  • Minimized signal degradation due to low capacitance
  • Easy integration into compact designs

Additional Details

The PSRDA05-4 features a low clamping voltage, which ensures that sensitive components are protected from overvoltage conditions. Its fast response time allows it to quickly clamp transient voltages, preventing damage to the protected circuitry. The low capacitance minimizes signal distortion, making it suitable for high-speed data lines. It is available in a small surface-mount package for space-saving installation. The device is designed to meet industry standards for ESD and surge protection. Consult the datasheet for precise specifications, including breakdown voltage, clamping voltage, and surge current capability. Proper board layout and grounding techniques are essential to maximize the effectiveness of the TVS diode array.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Pulse
Lowest to $19.0136
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1559
NIKO-SEM
Lowest to $0.4826
NIKO-SEM
Lowest to $0.1513
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0744 $62.2320
70+ $1.7025 $119.1750
110+ $1.6493 $181.4230
145+ $1.5962 $231.4490
190+ $1.5431 $293.1890
255+ $1.3825 $352.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess