EN
  • EN
  • DE

ULC0402FC05C-T710-2

Part No ULC0402FC05C-T710-2
Manufacturer Protek Devices
Catalog OEM Parts (T - Z)
Description 200W Low Capacitance Unbumped Flip Chip TVS Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1102201-ULC0402FC05C-T710-2
Categories OEM Parts(T-Z)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ULC0402FC05C-T710-2 CAD Model

Description

The Protek Devices ULC0402FC05C-T710-2 is a Transient Voltage Suppressor (TVS) diode array designed to protect sensitive electronic components from Electrostatic Discharge (ESD) and other transient voltage events. This device provides a high level of protection in a small form factor, making it ideal for portable electronics and other space-constrained applications.

Applications

  • Mobile Phones and Smartphones: Protecting I/O ports and power lines from ESD strikes.
  • Tablets and Laptops: Safeguarding sensitive circuitry from voltage transients.
  • Wearable Devices: Protecting electronics in smartwatches, fitness trackers, and other wearables.
  • USB Interfaces: Providing ESD protection for USB data lines and power lines.
  • HDMI Ports: Protecting HDMI interfaces from voltage surges.

Features

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Low Capacitance: Minimizes signal distortion and preserves signal integrity.
  • Small Package: Compact size allows for easy integration into space-constrained designs.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • ESD Protection: Provides robust protection against electrostatic discharge events.
  • Transient Voltage Suppression: Protects sensitive components from other transient voltage surges.
  • Improved System Reliability: Enhances the overall reliability of electronic devices.
  • Reduced Downtime: Minimizes equipment damage and downtime.
  • Cost Effective: Provides a cost-effective solution for ESD and transient voltage protection.

Additional Details

The ULC0402FC05C-T710-2 typically features a standoff voltage of 5V and a clamping voltage of around 7V to 10V during an ESD event. It is crucial to consult the datasheet for the specific ESD ratings and clamping voltage characteristics. The device is commonly available in a 0402 package. Proper PCB layout is essential to minimize inductance and ensure effective ESD protection. When selecting this TVS diode array, consider the standoff voltage, clamping voltage, capacitance, and package size requirements of the application.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess