EN
  • EN
  • DE

TQP3M6005

Part No TQP3M6005
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, LNA, 1.7- 2 GHz, 21.6 dBm, 17.7 dB, .36 dB NF, Dual PHEMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972536-TQP3M6005
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TQP3M6005 CAD Model

Description

The Qorvo TQP3M6005 is a high-linearity, high-gain, and low-noise amplifier module designed for a variety of wireless communication applications. It operates in the frequency range of 0.5 GHz to 6 GHz. It provides a compact and efficient solution for amplifying signals in receiver and transmitter chains. This amplifier is particularly suitable for applications requiring high performance and minimal distortion.

Applications

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Wi-Fi and WLAN systems
  • Mobile communication devices
  • Satellite communication
  • Test and measurement equipment
  • Radar systems

Features

  • Frequency range: 0.5 GHz to 6 GHz
  • High gain
  • Low noise figure
  • High linearity (OIP3)
  • Internally matched for ease of use
  • Small form factor
  • Single positive supply voltage

Benefits

  • Improved signal strength and range
  • Enhanced receiver sensitivity
  • Reduced distortion and interference
  • Simplified system design and integration
  • Compact solution for space-constrained applications
  • Increased system performance and reliability

Additional Details

The TQP3M6005 amplifier is based on a GaAs pHEMT (pseudomorphic high-electron-mobility transistor) process technology, which enables high performance and efficiency. It includes internal matching networks to simplify integration with other components. The high OIP3 (Output Third-Order Intercept Point) ensures minimal distortion even at high power levels. The low noise figure minimizes the amount of noise added to the signal during amplification, improving receiver sensitivity. Qorvo is a leading provider of RF solutions, known for their high-quality and reliable products. The TQP3M6005's performance characteristics, such as gain, noise figure, and linearity, are crucial for achieving optimal system performance in demanding wireless communication applications. Always refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7831 $59.1324
10+ $12.1298 $121.2980
15+ $11.7507 $176.2605
21+ $11.3717 $238.8057
27+ $10.9926 $296.8002
36+ $9.8554 $354.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess