EN
  • EN
  • DE

B39182B8018P810

Part No B39182B8018P810
Manufacturer Qualcomm
Catalog RF Multiplexers
Description RF DUPLEXER 1.7475/1.8425GHZ SMD / RF Duplexer 1.71GHz ~ 1.785GHz / 1.805GHz ~ 1.88GHz 9-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Qualcomm
Package Tape & Reel
Product Status Active
Type Duplexer
Frequency Bands (Low / High) 1.71GHz ~ 1.785GHz / 1.805GHz ~ 1.88GHz
Low Band Attenuation (min / max dB) 44.00dB / 47.00dB
High Band Attenuation (min / max dB) 46.00dB / 49.00dB
Mounting Type Surface Mount
Package / Case 9-SMD, No Lead
Standard Package 500 pcs
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 863035-B39182B8018P810
Ultra Librarian 3D Model Ultra Librarian B39182B8018P810 CAD Model

Description

The 863035-B39182B8018P810 is a duplexer, part of the RF and Wireless - RF Multiplexers category.

  • Category: RF and Wireless - RF Multiplexers
  • Manufacturer: Qualcomm
  • Mounting Type: Surface Mount
  • Packaging: Tape & Reel
  • Standard Package: 500 Pieces
  • Frequency Bands (Low / High): 1.71GHz ~ 1.785GHz / 1.805GHz ~ 1.88GHz
  • Low Band Attenuation: 44.00dB ~ 47.00dB
  • High Band Attenuation: 46.00dB ~ 49.00dB
  • Series: Qualcomm
  • Product Status: Active

You May Also Be Interested in

Pulse
2012 699-960/1427-2200MHZ DPX TY
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G UA
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHP
Need more? Email Us
Pulse
2012 0.7-0.9GHZ, 1.71-2.69GGHZ D
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G FF
Need more? Email Us
Pulse
1608 0.7-2.1/2.3-3.8G CPL TYPEKC
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9478 $58.9560
48+ $2.4187 $116.0976
74+ $2.3430 $173.3820
102+ $2.2675 $231.2850
132+ $2.1920 $289.3440
177+ $1.9651 $347.8227
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess