EN
  • EN
  • DE

FM24C32A-TS-T-G

Part No FM24C32A-TS-T-G
Manufacturer Ramtron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer Ramtron
Manufacturer Homepage www.ramtron.com
Win Source Part Number 718384-FM24C32A-TS-T-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM24C32A-TS-T-G CAD Model

Description

The FM24C32A-TS-T-G is a 32-Kb serial EEPROM utilizing an advanced ferroelectric memory technology. This device offers a fast write capability, low power consumption, and high endurance, making it suitable for a variety of data storage applications. Manufactured by Ramtron, it provides a reliable and efficient alternative to traditional EEPROM solutions.

Applications

  • Data logging
  • Configuration storage
  • Metering
  • Medical devices
  • Industrial controls

Features

  • 32-Kb (4K x 8) memory array
  • High endurance: 100 trillion (1014) read/write cycles
  • Fast write time: 150 ns
  • Low power consumption: Active current of 300 μA (typical)
  • Sleep mode current: 5 μA (typical)
  • I2C serial interface: 400 kHz maximum clock frequency
  • Write protection: Hardware write protection pin
  • Operating voltage: 2.7V to 3.6V
  • Operating temperature range: -40°C to +85°C
  • RoHS Compliant

Benefits

  • High Endurance: Enables use in applications requiring frequent data updates.
  • Fast Write Time: Reduces delays and improves system performance.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • I2C Interface: Simplifies integration with microcontrollers and other system components.
  • Write Protection: Prevents accidental data corruption.
  • Wide Operating Voltage: Provides flexibility in system design.

Additional Details

The FM24C32A-TS-T-G features a hardware write protection pin that can be used to prevent accidental overwrites. It utilizes the industry-standard I2C serial interface for communication, allowing for easy integration with microcontrollers and other system components. The device is available in a TSSOP package. The high endurance and fast write times make it well-suited for applications that require frequent data updates. Its non-volatile nature ensures data retention even when power is removed, enhancing system reliability.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,672 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess