EN
  • EN
  • DE

RTL8211BN

Part No RTL8211BN
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302583-RTL8211BN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8211BN CAD Model

Description

The Realtek RTL8211BN is a single-chip Gigabit Ethernet transceiver designed for high-performance networking applications. It supports 1000BASE-T, 100BASE-TX, and 10BASE-T standards, ensuring compatibility with a wide range of Ethernet devices. This transceiver integrates all the necessary functions for transmitting and receiving data over Ethernet cables, making it suitable for network interface cards, routers, switches, and embedded systems.

Applications:

  • Network Interface Cards (NICs): Provides Gigabit Ethernet connectivity for desktop computers, laptops, and servers.
  • Routers: Enables high-speed LAN ports on home and business routers.
  • Switches: Forms the core of Gigabit Ethernet switches for high-bandwidth data transfer within networks.
  • Embedded Systems: Integrated into embedded devices requiring Gigabit Ethernet connectivity, such as industrial control systems and network storage devices.
  • Media Converters: Used in media converters to bridge different Ethernet media types at Gigabit speeds.

Features:

  • 10/100/1000Mbps Support: Supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards, offering broad compatibility.
  • IEEE 802.3ab Compliance: Complies with the IEEE 802.3ab standard for Gigabit Ethernet over copper cabling.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode for optimal network performance.
  • Auto MDI/MDIX: Automatically detects and corrects cable polarity, simplifying network setup and eliminating the need for crossover cables.
  • Integrated DSP: Features an integrated Digital Signal Processor (DSP) for enhanced signal integrity and noise reduction.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption and heat generation.
  • Advanced Power Management: Supports advanced power-saving modes to reduce energy usage during periods of low network activity.
  • MII/GMII/RGMII Interface: Provides flexible interface options for connecting to various Media Access Controllers (MACs).

Benefits:

  • High-Speed Network Performance: Delivers Gigabit Ethernet speeds for demanding network applications and large file transfers.
  • Enhanced Signal Quality: The integrated DSP improves signal quality and reduces noise, ensuring reliable data transmission.
  • Simplified Network Configuration: Auto-negotiation and Auto MDI/MDIX streamline network setup and eliminate common cabling issues.
  • Energy Efficiency: Low power consumption and advanced power management features contribute to reduced energy costs.
  • Flexible Integration Options: The MII/GMII/RGMII interface allows for easy integration with a wide range of MAC controllers.

The Realtek RTL8211BN is a versatile and reliable Gigabit Ethernet transceiver suitable for a variety of networking applications. Its integrated DSP ensures high-quality signal transmission, while its low power consumption and advanced power management features make it an energy-efficient choice. The 'N' suffix may indicate a specific revision, packaging, or feature set. It typically operates at 3.3V and is available in different package types.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,915 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess