EN
  • EN
  • DE

2SD2164-AZ

Part No 2SD2164-AZ
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1129633-2SD2164-AZ
Ultra Librarian 3D Model Ultra Librarian 2SD2164-AZ CAD Model

Description

The Renesas 2SD2164-AZ is a silicon NPN bipolar junction transistor (BJT) designed for high-current switching and amplification applications. This transistor is characterized by its low saturation voltage and high current gain, making it suitable for various power control and signal amplification circuits.

Applications

  • Power supply circuits for switching and regulation.
  • Motor driver circuits for controlling DC motors in various applications.
  • Audio amplifier stages for boosting signal strength.
  • Relay driver circuits for switching inductive loads.
  • DC-DC converters for efficient power conversion.

Features

  • High current gain (hFE) for efficient amplification.
  • Low saturation voltage (VCE(sat)) for reduced power dissipation.
  • High collector current (IC) capability for handling large loads.
  • Fast switching speed for efficient operation in switching circuits.
  • RoHS compliant for environmental protection.

Benefits

  • Enables efficient power switching and control in various electronic systems.
  • Reduces power loss due to its low saturation voltage.
  • Provides reliable performance in high-current applications.
  • Enhances the speed and efficiency of switching circuits.
  • Contributes to environmentally friendly designs by complying with RoHS standards.

Additional Details

The 2SD2164-AZ transistor is typically housed in a through-hole package, which facilitates easy mounting and soldering on printed circuit boards. Important parameters to consider include the collector-emitter breakdown voltage, the collector-base breakdown voltage, and the emitter-base breakdown voltage. These parameters define the maximum voltage that the transistor can withstand without failure. The operating temperature range is another critical factor, as exceeding the maximum temperature can lead to permanent damage.

When designing circuits with the 2SD2164-AZ, it is crucial to provide adequate heat sinking to dissipate the heat generated by the transistor. A proper heat sink can significantly improve the transistor's reliability and lifespan. Also, appropriate biasing techniques should be used to ensure that the transistor operates in its active region for optimal performance.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess