EN
  • EN
  • DE

HAF1004-90S-E

Part No HAF1004-90S-E
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 60V 5A Automotive Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DPAK
Continuous Drain Current (ID) 5 A
Mount Surface Mount
Number of Elements 1
Number of Pins 3
Power Dissipation 20 W
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1061747-HAF1004-90S-E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAF1004-90S-E CAD Model

Description

The HAF1004-90S-E is a high-power RF MOSFET from Renesas Electronics America, designed for use in high-frequency applications. This MOSFET offers high gain, high efficiency, and excellent linearity, making it suitable for a variety of RF power amplifier applications. It is specifically designed to operate at 90 MHz.

Applications

  • RF power amplifiers
  • HF/VHF radio transmitters
  • Industrial heating systems
  • Medical RF applications

Features

  • High power RF MOSFET
  • Operating frequency of 90 MHz
  • High gain
  • High efficiency
  • Excellent linearity
  • Internal input matching
  • RoHS compliant

Benefits

  • Increased power output in RF applications
  • Reduced power consumption and heat generation
  • Improved signal quality and fidelity
  • Simplified circuit design due to internal matching
  • Reliable performance in demanding RF environments
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The HAF1004-90S-E is an N-channel enhancement-mode RF power MOSFET optimized for operation at 90 MHz. It features internal input matching to simplify circuit design and improve performance. The device is designed for high gain and efficiency, making it suitable for use in RF power amplifiers.

Key specifications include:

  • Operating Frequency: 90 MHz
  • Supply Voltage: 28 V
  • Output Power: 90 W
  • Gain: 16 dB
  • Efficiency: 70%
  • Operating Temperature: -40°C to +150°C

The HAF1004-90S-E is a robust and high-performance RF MOSFET that provides excellent power output and efficiency for various RF applications. Its internal input matching and high gain make it an ideal choice for demanding RF power amplifier designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess