EN
  • EN
  • DE

ISL6566ACRZ

Part No ISL6566ACRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description Three-Phase Buck PWM Controller with Two Integrated MOSFET Drivers and One External Driver Signal | IC REG CTRLR INTEL 1OUT 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Applications Controller, Intel VRM9, VRM10, AMD Hammer Applications
Parts Input Voltage (V) 3V ~ 12V
Voltage - Output 0.8V ~ 1.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Family Part Number ISL6566
Manufacturer Pack Quantity 50
MSL Level 2A (4 Weeks)
Win Source Part Number 1190098-ISL6566ACRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6566ACRZ CAD Model

Description

The ISL6566ACRZ is an obsolete integrated circuit from Renesas Electronics America Inc.

  • Packaging: Tube
  • Mounting Style: Surface-mount
  • Suitable for: Controller, Intel VRM9, VRM10, AMD Hammer Applications
  • Voltage Output: 0.8V to 1.6V
  • Category: Integrated Circuits
  • Supplier Device Package: 40-QFN (6x6)
  • Temperature Range: 0°C to 70°C
  • Manufacturer Package: 40-VFQFN Exposed Pad
  • Supply and Demand Status: Limited
  • Family Part Number: ISL6566
  • Manufacturer Pack Quantity: 50
  • MSL Level: 2A (4 Weeks)
  • Parts Input Voltage Range: 3V to 12V

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,576 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess