EN
  • EN
  • DE
  • IT

ISL6567CRZ

Part No ISL6567CRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Multipurpose Two-Phase Buck PWM Controller with Integrated MOSFET Drivers | IC REG CTRLR BUCK 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.9V ~ 5.5V
Switching Frequency 200kHz ~ 2MHz
Duty Cycle (Maximum) 66%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN-EP (4x4)
Family Part Number ISL6567
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1190101-ISL6567CRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6567CRZ CAD Model

Description

The Renesas Electronics America Inc. ISL6567CRZ is an obsolete electronic component. The ISL6567CRZ is manufactured by Renesas Electronics America Inc.

  • Type: Step-Down Transistor Driver
  • Topology: Buck
  • Control Features: Enable, Frequency Control, and Soft Start
  • Supply Voltage: 4.9V ~ 5.5V
  • Outputs: Two
  • Synchronous Rectifier: Yes
  • Serial Interfaces: None
  • Output Phases: Two
  • Clock Sync: No
  • Win Source Part Number: 1190101
  • Package: 24-QFN-EP (4x4)
  • Duty Cycle (Maximum): 66%
  • Manufacturer Homepage: www.intersil.com/cda/home

You May Also Be Interested in

ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $10.7446
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS,
Need more? Email Us
MaxLinear Inc
IC REG CTRLR BUCK 14TSSOP
Lowest to $1.4631
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Analog Devices Inc.
SYNCHRONOUS BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Lowest to $1.6442
ON Semiconductor
SS SOT23 VHF XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.8626 $70.3512
27+ $4.8104 $129.8808
42+ $4.6601 $195.7242
58+ $4.5098 $261.5684
75+ $4.3595 $326.9625
100+ $3.9085 $390.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess