The MK3732-05S is a high-performance, low-jitter clock generator from Renesas Electronics. It is designed for a wide range of applications requiring precise timing and frequency control. This clock generator provides multiple output clocks, offering flexibility for various system designs.
Applications:
- Networking equipment
- Server systems
- Data storage devices
- Telecommunications infrastructure
- Industrial automation systems
Features:
- Low output jitter, ensuring signal integrity
- Multiple output clocks, configurable for different frequencies
- Precise frequency synthesis, offering accurate timing
- Wide operating frequency range, accommodating diverse application needs
- Integrated voltage regulator, simplifying power supply design
- Selectable crystal oscillator or external clock input
- Clock Enable/Disable control
Benefits:
- Improved system performance due to low jitter clocks
- Reduced bit error rates (BER) in high-speed data transmission
- Simplified system design with integrated features
- Enhanced reliability through precise and stable clock generation
- Cost-effective solution for timing requirements
Additional Details:
The MK3732-05S typically operates from a 3.3V power supply. The output clocks are LVCMOS compatible. The device is available in a small form factor package suitable for space-constrained applications. Detailed technical specifications can be found in the Renesas datasheet, including output frequency ranges, jitter performance metrics, and power consumption characteristics.
It is specifically designed to meet the stringent timing requirements of modern digital systems, ensuring stable and reliable operation. Its versatility makes it suitable for diverse applications across various industries.