EN
  • EN
  • DE

N0300N-T1B-AT

Part No N0300N-T1B-AT
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 4.5A SC96
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Max Gate Charge 7.4nC @ 10V (Typ)
Max Input Capacitance 350pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.25W (Ta)
Maximum Rds On at Id,Vgs 50 mOhm @ 2A, 10V
Temperature Range - Operating 150°C
Mounting SMD (SMT)
Case / Package SC-96-3, Thin Mini Mold
Dimension SC-96
Win Source Part Number 1081488-N0300N-T1B-AT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N0300N-T1B-AT CAD Model

Description

The N0300N-T1B-AT is a GaAs HJ-FET from Renesas Electronics America, designed for low-noise amplifier applications in various communication systems. This FET provides excellent gain and noise figure performance at microwave frequencies, making it suitable for use in front-end receivers and other sensitive RF circuits. Its robust design ensures reliable operation in demanding environments.

Applications

  • Low-noise amplifiers (LNAs)
  • Microwave receivers
  • Satellite communication systems
  • Wireless communication devices
  • Radar systems

Features

  • GaAs HJ-FET technology
  • Low noise figure
  • High associated gain
  • High maximum stable gain
  • Surface Mount Package
  • Excellent linearity

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Signal Amplification: High gain provides significant signal amplification for better performance.
  • Stable Operation: High maximum stable gain ensures stable and reliable performance in amplifier circuits.
  • Compact Design: Surface mount package allows for compact and efficient circuit designs.
  • High Linearity: Excellent linearity minimizes distortion in amplified signals.

Additional Details

The N0300N-T1B-AT is fabricated using Renesas' advanced GaAs heterojunction FET (HJ-FET) technology. This technology enables the device to achieve superior performance compared to conventional GaAs FETs. The device is typically used in the first stage of a receiver to amplify weak signals while adding minimal noise. It requires careful impedance matching to achieve optimal performance. The N0300N-T1B-AT is commonly found in communication equipment, test and measurement instruments, and radar systems where high sensitivity and low noise are critical. Its robust design ensures reliable operation in a variety of environmental conditions. Proper biasing is crucial for achieving the specified performance characteristics. The device is available in a surface-mount package for easy integration into circuit boards.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1086 $58.1010
1,300+ $0.0889 $115.5700
2,000+ $0.0866 $173.2000
2,780+ $0.0832 $231.2960
3,575+ $0.0809 $289.2175
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess