EN
  • EN
  • DE

R1LP0408CSP-5SI

Part No R1LP0408CSP-5SI
Manufacturer Renesas Electronics America
Catalog Memory
Description Wide Temperature Range Version 4 M SRAM (512-kword × 8-bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Package SOP32
Win Source Part Number 088692-R1LP0408CSP-5SI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1LP0408CSP-5SI CAD Model

Description

The R1LP0408CSP-5SI is a 4-Mbit Static RAM (SRAM) device manufactured by Renesas Electronics America. It's organized as 524,288 words by 8 bits, intended for use in applications where both speed and low power consumption are critical. This SRAM operates with a single 3V power supply.

Applications

  • Portable electronics (e.g., handheld devices, mobile phones)
  • Cache memory in embedded systems
  • Buffer memory for data acquisition systems
  • Industrial control equipment
  • Medical devices

Features

  • Fast access time: 55ns
  • Low operating current: 30mA (typical)
  • Single 3V power supply
  • TTL compatible inputs/outputs
  • SOP (Small Outline Package)
  • Data retention voltage: 2V (minimum)
  • Operating temperature range: -40°C to +85°C

Benefits

  • High-Speed Performance: The 55ns access time ensures rapid data access and enhances overall system responsiveness.
  • Low Power Consumption: Reduces energy consumption, which is essential for battery-powered devices and energy-efficient systems.
  • Easy Integration: Single 3V power supply simplifies system design and reduces component count.
  • Reliable Operation: Wide operating temperature range guarantees stable performance in various environments.
  • Compact Design: SOP package allows for space-saving on PCBs.

Additional Details

The R1LP0408CSP-5SI utilizes CMOS technology for minimal power dissipation and high-speed operation. It features an asynchronous operation mode and a straightforward memory interface, enabling ease of integration into numerous system architectures. The availability of a surface-mount package facilitates automated assembly. The device is also compliant with RoHS standards. This SRAM provides a cost-effective memory solution suitable for a wide array of applications balancing speed, power efficiency, and memory density.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2046 $68.8184
9+ $14.1166 $127.0494
13+ $13.6756 $177.7828
18+ $13.2345 $238.2210
23+ $12.7932 $294.2436
31+ $11.4698 $355.5638
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess