EN
  • EN
  • DE

R5F104AEASP

Part No R5F104AEASP
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description 16-BIT Flash 32 Mhz Microcontroller PDSO30
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Core Architecture RL78
Data Bus Width 16 b
Height 1.2 mm
Length 9.85 mm
Max Frequency 32 MHz
Max Operating Temperature 85 °C
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Mount Surface Mount
Number of ADC Channels 8
Number of Ethernet Channels 0
Number of Pins 30
Number of Timers/Counters 4
Number of UART Channels 3
Operating Supply Voltage 5.5 V
RAM Size 5.5 kB
RoHS Compliant
Width 6.1 mm
Win Source Part Number 1189245-R5F104AEASP
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F104AEASP CAD Model

Description

The Renesas Electronics America R5F104AEASP microcontroller is a powerful and compact device that is ideal for a range of electronic applications.

  • FLASH Memory Size: 64 kB
  • RAM Size: 5.5 kB
  • Supply Voltage: 5.5 V
  • Maximum Frequency: 32 MHz
  • ADC Channels: 8
  • UART Channels: 3
  • Timers/Counters: 4
  • RoHS: Compliant
  • Operating Temperature: -40 to 85 °C

You May Also Be Interested in

PLX
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
QSI
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NANYA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6765 $57.3530
5+ $23.5295 $117.6475
7+ $22.7942 $159.5594
10+ $22.0589 $220.5890
12+ $21.3236 $255.8832
16+ $19.1177 $305.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 214 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess