EN
  • EN
  • DE

TMCSILENTSTEPSTICK SPI

Part No TMCSILENTSTEPSTICK SPI
Manufacturer Trinamic Motion Control GmbH
Catalog Evaluation and Demonstration Boards and Kits
Description TMC2130 STEPPER DRIVER BOARD / TMC2130 Motor Controller/Driver, Stepper Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Trinamic Motion Control GmbH
Package Bulk
Type Power Management
Function Motor Controller/Driver, Stepper
Utilized IC / Part TMC2130
Supplied Contents Board(s)
Base Product Number TMC2130
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1338057-TMCSILENTSTEPSTICK SPI
Ultra Librarian 3D Model Ultra Librarian TMCSILENTSTEPSTICK SPI CAD Model

Description

The TMCSILENTSTEPSTICK SPI is a stepper motor driver module manufactured by Trinamic Motion Control GmbH. This module is designed to drive stepper motors with high precision and low noise, utilizing Trinamic's advanced SilentStepStick technology. It features an SPI interface for communication and control, allowing for easy integration into various microcontroller-based systems.

Applications

  • 3D printers
  • CNC machines
  • Robotics
  • Laboratory automation
  • Surveillance systems

Features

  • SilentStepStick technology: Reduces motor noise and vibration for smooth and quiet operation.
  • SPI interface: Allows for easy communication and control with microcontrollers.
  • Microstepping capability: Provides high-resolution motor control for precise positioning.
  • StallGuard2™: Detects motor stall without the need for sensors.
  • CoolStep™: Optimizes energy consumption by dynamically adjusting current.

Benefits

  • Quiet operation: Reduces motor noise, making it ideal for noise-sensitive applications.
  • Precise positioning: Microstepping capability allows for accurate and smooth motion.
  • Easy integration: SPI interface simplifies communication and control.
  • Energy efficiency: CoolStep™ technology minimizes power consumption, reducing heat dissipation.
  • Stall detection: StallGuard2™ prevents motor damage and enhances system reliability.

Additional Details

The TMCSILENTSTEPSTICK SPI typically operates with a voltage range of 5V to 46V and can drive stepper motors with currents up to 2A. It supports various microstepping modes, including full-step, half-step, and microstepping up to 256 microsteps per full step. Refer to the Trinamic datasheet for precise electrical characteristics, thermal considerations, and software examples.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess