EN
  • EN
  • DE

R5F10BLGLFB#V5

Part No R5F10BLGLFB#V5
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 16 Bit Mcu RL78/F13 128/8 LFQFP64 -40/105
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011306-R5F10BLGLFB#V5
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F10BLGLFB#V5 CAD Model

Description

The R5F10BLGLFB#V5 is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the RL78/G13 family. This MCU is designed for low-power applications, offering a balance of performance and energy efficiency. It's suitable for various embedded systems, particularly those requiring extended battery life or operating in power-constrained environments.

Applications:

  • Battery-Powered Devices
  • Sensor Nodes
  • Remote Controllers
  • Home Appliances
  • Industrial Control Systems

Features:

  • RL78 CPU Core
  • Ultra-Low Power Consumption
  • Integrated Flash Memory and SRAM
  • Multiple Serial Interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converter (ADC)
  • Timers and PWM Channels
  • On-Chip Debugging Interface

Benefits:

  • Extended Battery Life
  • Reduced Energy Costs
  • Simplified System Design
  • Flexible Communication Options
  • Precise Analog Signal Measurement
  • Accurate Timing and Control
  • Easy Debugging and Programming

Additional Details:

The R5F10BLGLFB#V5 microcontroller utilizes the RL78 CPU core, which is known for its energy efficiency. The integrated flash memory provides storage for the application code, while the SRAM serves as working memory. The multiple serial interfaces facilitate communication with various external devices and sensors. The ADC allows for converting analog signals into digital data for processing by the MCU. The timers and PWM channels enable precise timing and control of external events. The on-chip debugging interface simplifies the debugging and programming process. The ultra-low power consumption of this microcontroller makes it ideal for battery-powered applications where extended battery life is critical. It supports various power-saving modes to further reduce power consumption. The microcontroller is designed to operate over a wide temperature range, ensuring reliable operation in harsh environments. It is also compliant with industry standards for microcontrollers, ensuring compatibility and performance. The R5F10BLGLFB#V5 is commonly used in applications such as smart meters, wireless sensor networks, and remote controls.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess