EN
  • EN
  • DE

R8A77910DA01BA#YJ4

Part No R8A77910DA01BA#YJ4
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018228-R8A77910DA01BA#YJ4
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R8A77910DA01BA#YJ4 CAD Model

Description

The R8A77910DA01BA#YJ4 is a system-on-chip (SoC) from Renesas Electronics America, belonging to their R-Car series of automotive system solutions. These SoCs are designed to provide high performance and a wide range of functionalities for in-vehicle infotainment (IVI), automotive gateway, and advanced driver-assistance systems (ADAS).

Applications:

  • In-Vehicle Infotainment (IVI) systems: Used for navigation, multimedia playback, and connectivity features in vehicles.
  • Automotive Gateways: Facilitates communication between different electronic control units (ECUs) within a vehicle.
  • Advanced Driver-Assistance Systems (ADAS): Supports functionalities like adaptive cruise control, lane departure warning, and automatic emergency braking.
  • Digital Cockpits: Integration of multiple displays and functionalities into a unified cockpit experience.

Features:

  • High-Performance CPU Cores: Equipped with multiple ARM Cortex cores for efficient processing of various automotive applications.
  • Advanced Graphics Processing Unit (GPU): Enables high-resolution display and smooth rendering of graphical interfaces.
  • Connectivity Options: Supports various communication interfaces, including Ethernet, CAN, USB, and PCIe.
  • Security Features: Incorporates hardware-based security mechanisms to protect against unauthorized access and cyber threats.
  • Image Processing Capabilities: Optimized for processing image data from cameras and sensors used in ADAS applications.
  • Extensive Peripheral Set: Includes a wide range of peripherals for interfacing with automotive components and external devices.

Benefits:

  • Enhanced Performance: Delivers high processing power for demanding automotive applications.
  • Improved User Experience: Enables smooth and responsive user interfaces in IVI and digital cockpit systems.
  • Increased Safety: Supports advanced driver-assistance features to enhance vehicle safety.
  • Reduced System Cost: Integrated design reduces the number of components required in automotive systems.
  • Scalability: Offers a range of configurations to meet the needs of different automotive platforms.

Additional Details:

The Renesas R-Car series, including the R8A77910DA01BA#YJ4, typically incorporates features like virtualization support for running multiple operating systems concurrently, and functional safety features compliant with automotive safety standards such as ISO 26262. Specific technical specifications, such as the number of CPU cores, GPU performance, and memory capacity, vary depending on the exact configuration of the SoC.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess