EN
  • EN
  • DE

RJK6006DPD

Part No RJK6006DPD
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N Channel MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1243120-RJK6006DPD
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK6006DPD CAD Model

Description

The RJK6006DPD is a 600V N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Renesas. This power MOSFET is designed for high-voltage, high-speed switching applications. It offers excellent avalanche ruggedness and low on-resistance, making it suitable for demanding power electronics applications.

Applications

  • Power Factor Correction (PFC) Circuits: Used in PFC stages to improve the efficiency of power supplies.
  • Flyback Converters: Employed as the switching element in flyback power converters.
  • Forward Converters: Used as the main switching transistor in forward converter topologies.
  • Inverters: Suitable for use in inverter circuits for solar power systems, uninterruptible power supplies (UPS), and motor drives.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.

Features

  • High Voltage: Rated for 600V drain-source voltage (Vds).
  • Low On-Resistance: Offers a low drain-source on-resistance (Rds(on)), minimizing conduction losses.
  • High-Speed Switching: Designed for fast switching speeds, reducing switching losses.
  • Avalanche Ruggedness: Can withstand high avalanche energy, providing robustness against voltage transients.
  • TO-252 Package: Available in a surface-mount TO-252 package for efficient heat dissipation.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to high power conversion efficiency.
  • Increased Reliability: Avalanche ruggedness provides protection against voltage transients and improves overall system reliability.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, simplifying thermal management.
  • Simplified Design: Easy to use and integrate into various power electronics circuits.
  • Compact Size: TO-252 package allows for space-saving designs.

Additional Details

The RJK6006DPD has a typical gate charge (Qg) and gate-source charge (Qgs), and gate-drain charge (Qgd). The device's maximum junction temperature is typically 150°C. It is RoHS compliant, meaning it is free of hazardous substances. Refer to the Renesas datasheet for detailed specifications, including thermal resistance, gate threshold voltage, and safe operating area (SOA) information.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess